EN
  • EN
  • DE

VND5E004ATR-E

Part No VND5E004ATR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Double 4 m high-side driver with analog current sense for automotive applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 28 V
Current - Output (Maximum) 65A
Rds On (Typ) 3 mOhm
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-PowerDFN
Manufacturer Package 24-PQFN (12x12)
Win Source Part Number 1279584-VND5E004ATR-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name VND5E004A
Introduction Date July 20, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian VND5E004ATR-E CAD Model

Description

The VND5E004ATR-E is a state-of-the-art automotive-grade double-channel high-side driver manufactured by STMicroelectronics. This robust component is designed to deliver outstanding performance for driving resistive, inductive, and capacitive loads, especially tailored for automotive applications. The VND5E004ATR-E is part of STMicroelectronics' VIPower M0-5 family, known for its advanced Smart Power technology.

Featuring an on-chip microcontroller, this high-side driver provides a wide range of diagnostic and protection features. It is capable of handling load currents up to 4 A with an operating voltage range from 5.5 V to 36 V, making it highly versatile for various automotive environments. The extended voltage range also ensures that the device is protected against load dump surges, enhancing its reliability in the volatile electrical environment of vehicles.

One of the key features of the VND5E004ATR-E is its built-in protection against overtemperature, overload, and short circuits. Additionally, it includes under-voltage shutdown with auto-restart and overvoltage clamp, safeguarding both the driver and the load. The device also provides open-load detection in the off state, output shorted to VCC detection, and is compliant with the ISO 26262 standard, which is a testament to its high safety standards for automotive applications.

The VND5E004ATR-E comes in a compact PowerSSO-16 package, which is not only space-efficient but also ensures excellent thermal performance. Its lead-free design and compliance with RoHS and ECOPACK specifications make it an environmentally friendly choice for automotive manufacturers looking to meet stringent environmental regulations.

With its multiplexed analog feedback of load current, the VND5E004ATR-E allows for precise monitoring and control, which is critical in advanced automotive systems. Whether it's for body control modules, automotive lighting, or other sophisticated applications, the VND5E004ATR-E is engineered to meet the rigorous demands of the modern automotive industry.

Overall, the VND5E004ATR-E from STMicroelectronics is a high-performance, reliable, and safe solution for automotive high-side driving needs, ensuring seamless operation and longevity in a wide array of vehicular applications.

You May Also Be Interested in

Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7872 $61.0848
21+ $5.5689 $116.9469
33+ $5.3950 $178.0350
45+ $5.2210 $234.9450
58+ $5.0469 $292.7202
77+ $4.5248 $348.4096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess