EN
  • EN
  • DE

VND5160JTR-E

Part No VND5160JTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 2-IN 2-OUT to 7.5A Automotive 12-Pin PowerSSO EP T/R / IC DRVR HISIDE 2CH POWERSSO12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 139201-VND5160JTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VND5160J
Introduction Date January 07, 2004
Country of Origin Morocco
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VND5160JTR-E CAD Model

Description

The VND5160JTR-E is a state-of-the-art, double channel high-side driver manufactured by STMicroelectronics, designed to deliver robust performance for automotive and industrial applications. This advanced component is part of the VIPower M0-7 series and is specifically engineered to drive automotive loads with enhanced efficiency and reliability.

Key Features

  • High-Side Switch Type: The VND5160JTR-E is a high-side driver, which allows it to efficiently control the current flow to the load without the ground connection issues that can be associated with low-side drivers.
  • Dual Independent Channels: With two independent channels, it can control two separate loads, making it versatile for a variety of applications.
  • Current Limitation: Each channel has active current limitation to protect the device and the load from overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, preventing thermal damage.
  • Status Feedback: Diagnostic feedback is available through status pins, which can be used to monitor the health and functioning of the driver.
  • Load Dump Protection: The VND5160JTR-E is designed to withstand voltage transients, such as load dump in automotive environments, enhancing its durability and lifespan.

Applications

The VND5160JTR-E is ideal for a wide range of applications within the automotive sector, including but not limited to:

  • Automotive interior lights
  • Engine management systems
  • Body control modules
  • Automotive peripheral controls

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VND5160JTR-E is no exception. It is qualified under AEC-Q100, which is a critical standard for automotive integrated circuits, ensuring that the component meets the stringent requirements of the automotive industry. The device is also designed with robust ESD (Electrostatic Discharge) protection, safeguarding it from unexpected electrical spikes.

Package and Environmental Compliance

The VND5160JTR-E comes in a compact PowerSSO-36 package, which is designed for space-efficient applications. It is also compliant with RoHS and is lead-free, making it an environmentally conscious choice for electronic designs.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8106 $54.3180
70+ $1.4857 $103.9990
105+ $1.4392 $151.1160
145+ $1.3928 $201.9560
190+ $1.3464 $255.8160
250+ $1.2071 $301.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,106 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess