EN
  • EN
  • DE

VND5012AKTR-E

Part No VND5012AKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR HISIDE 2CH POWERSSO24 / Current Limit SW 2-IN 2-OUT to 84A Automotive 24-Pin PowerSSO EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 42A
Rds On (Typ) 12 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 036434-VND5012AKTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VND5012AK
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VND5012AKTR-E CAD Model

Description

The VND5012AKTR-E is a sophisticated double channel high-side driver manufactured by STMicroelectronics. It is designed to drive automotive loads with high efficiency and reliability. This component is part of the VIPower M0-7 series, which is well-regarded for its performance in power management applications, particularly within the automotive industry.

Key Features

  • High-Side Switch: The VND5012AKTR-E operates as a high-side switch, allowing it to efficiently control power to the load without the need for complex ground connections.
  • Current Rating: It can handle a continuous load current of up to 12A, making it suitable for a wide range of high-power applications.
  • On-Resistance: The on-resistance of this high-side driver is exceptionally low, which translates to reduced power loss and improved overall efficiency.
  • Protection Features: It comes with a suite of protection features, including overcurrent, overtemperature, and load dump protection, ensuring the safety and longevity of both the device and the application it is used in.
  • Diagnostic Functions: The VND5012AKTR-E includes diagnostic functions that provide feedback on the status of the driver and the load, facilitating maintenance and troubleshooting.
  • CMOS Compatible Inputs: The inputs are compatible with standard CMOS logic levels, making it easy to interface with microcontrollers and other control devices.
  • MultiSense Analog Feedback: This feature allows for monitoring of the load current, supply voltage, and temperature, providing valuable data for system management.

Applications

The VND5012AKTR-E is ideal for a variety of automotive applications such as controlling motors, lights, heaters, and other high-current loads. Its robust design and protective features make it particularly well-suited for harsh automotive environments where reliability is paramount.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VND5012AKTR-E is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to shock and vibration. With its advanced technology and rigorous testing, the VND5012AKTR-E is a product that engineers can trust for their critical automotive designs.

You May Also Be Interested in

Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7120 $58.8480
9+ $12.0714 $108.6426
13+ $11.6941 $152.0233
18+ $11.3169 $203.7042
23+ $10.9397 $251.6131
31+ $9.8080 $304.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess