EN
  • EN
  • DE

1N4683

Part No 1N4683
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 800 nA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Base Product Number 1N4683
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539083-1N4683
Ultra Librarian 3D Model Ultra Librarian 1N4683 CAD Model

Description

Product Overview: 1N4683 Zener Diode from Microchip Technology

The 1N4683 is a precision Zener diode manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed to offer a reliable voltage reference with a nominal voltage of 5.1 volts, making it an ideal component for voltage regulation and protection applications in various electronic circuits.

Key Features

  • Stable Zener Voltage: The 1N4683 provides a stable Zener voltage of 5.1V, which is ideal for providing a reference voltage in many electronic applications.
  • Power Dissipation: This Zener diode can dissipate up to 500 mW of power, which allows it to handle moderate levels of power in electronic circuits without overheating.
  • Tolerance: It features a standard tolerance on nominal Zener voltage, ensuring precise operation in your circuit designs.
  • Operating Temperature Range: The diode is designed to function within a wide operating temperature range, making it suitable for use in diverse environmental conditions.
  • Package: The 1N4683 comes in a DO-35 glass package, which is compact and suitable for through-hole mounting, providing ease of integration into a wide range of electronic devices.
  • Quality and Reliability: As with all Microchip products, this Zener diode is built to high-quality standards, ensuring reliability and performance consistency.

Applications

The 1N4683 Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Surge suppression in electronic devices
  • Overvoltage protection in sensitive circuits
  • Waveform shaping
  • Switching operations in digital systems

The 1N4683 Zener diode from Microchip Technology is an essential component for engineers and designers looking for a dependable voltage reference solution. With its stable performance, robust design, and versatility, it represents an excellent choice for a wide array of electronic applications where precise voltage control is required.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7322 $51.5898
22+ $4.7033 $103.4726
33+ $4.5564 $150.3612
46+ $4.4094 $202.8324
59+ $4.2624 $251.4816
79+ $3.8215 $301.8985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess