EN
  • EN
  • DE

VND1NV04TR-E

Part No VND1NV04TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR MOSFET 40V 1.7A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.7A
Rds On (Typ) 250 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Win Source Part Number 1117404-VND1NV04TR-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VND1NV04TR-E CAD Model

Description

The VND1NV04TR-E from STMicroelectronics is an advanced Power MOSFET designed specifically for high-efficiency power management applications. This device is part of the OMNIFET II family, which is known for its robustness and reliability, making it an excellent choice for automotive and industrial systems.

Key Features

  • Device Type: OMNIFET II Power MOSFET
  • Package: SO-8
  • Drain-to-Source Voltage (VDS): 40V
  • Continuous Drain Current (ID): 30A
  • RDS(on): Low on-state resistance for higher efficiency
  • Thermal Overload Protection: Ensures safe operation by preventing overheating
  • Linear Current Limitation: Provides better control over current flow
  • ESD Protection: Guards against electrostatic discharge events
  • Channel Type: N-Channel

Applications

The VND1NV04TR-E MOSFET is versatile and can be used in a wide range of applications. It's particularly suited for:

  • Automotive applications such as lamp drivers, DC motor control, and heating control
  • Power management tasks in industrial systems
  • Load switching in general electronic circuits
  • Relay and solenoid driving

Advantages

STMicroelectronics' VND1NV04TR-E offers several advantages that make it stand out in the market:

  • High Reliability: The OMNIFET II family is known for its robustness, ensuring a long operational life.
  • Protection Features: With built-in thermal overload protection and ESD protection, the device guarantees safe operation under various conditions.
  • Efficiency: The low on-state resistance minimizes power loss and improves overall efficiency.
  • Space-Saving: The compact SO-8 package allows for a smaller footprint on PCBs, making it ideal for space-constrained applications.

Conclusion

The VND1NV04TR-E Power MOSFET by STMicroelectronics is a high-performance, reliable solution for a variety of power management applications. With its advanced protection features and efficient performance, it stands as a top choice for designers looking to enhance their systems' capabilities.

You May Also Be Interested in

Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess