EN
  • EN
  • DE

ADC120IPT

Part No ADC120IPT
Manufacturer STMicroelectronics
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type -
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number ADC120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366580-ADC120IPT
Ultra Librarian 3D Model Ultra Librarian ADC120IPT CAD Model

Description

The ADC120IPT is a high-performance, 12-bit analog-to-digital converter (ADC) developed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This precision ADC is designed to cater to a wide range of applications requiring accurate and rapid conversion of analog signals to digital data. With its advanced features and robust design, the ADC120IPT is an ideal choice for industrial, medical, and automotive applications, where reliability and precision are paramount.

Key Features

  • Resolution: The ADC120IPT boasts a 12-bit resolution, providing fine granularity and high precision in analog to digital conversion.
  • Sampling Rate: It offers a fast sampling rate, enabling real-time data acquisition and processing for time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC120IPT minimizes power consumption, making it suitable for battery-powered or energy-sensitive devices.
  • Interface Compatibility: The device features a user-friendly interface that is compatible with most microcontrollers, ensuring easy integration into existing systems.
  • Temperature Range: It operates over an extended temperature range, guaranteeing consistent performance in harsh environmental conditions.

Applications

The versatility of the ADC120IPT allows it to be used in a variety of applications. In the industrial sector, it can be incorporated into automation systems, process control equipment, and monitoring devices. The medical industry benefits from its precision in patient monitoring systems, diagnostic equipment, and wearable health devices. In the automotive field, it is suitable for sensor data acquisition, navigation systems, and in-vehicle infotainment.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ADC120IPT is manufactured with state-of-the-art processes and is subjected to rigorous testing to ensure it meets these standards. Customers can trust the ADC120IPT for their critical applications where accuracy and long-term reliability are essential.

For more information, detailed specifications, and application notes, visit the STMicroelectronics website or contact their support team. The ADC120IPT is available for order through STMicroelectronics' distribution network, ensuring global availability and support.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3211 $58.2477
15+ $6.8276 $102.4140
23+ $6.6142 $152.1266
32+ $6.4009 $204.8288
41+ $6.1875 $253.6875
55+ $5.5474 $305.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess