EN
  • EN
  • DE

VN920DSP13TR

Part No VN920DSP13TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 PWRSO10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package PowerSO-10 Exposed Bottom Pad
Case / Package 10-PowerSO
Family Name VN920
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938716-VN920DSP13TR
Ultra Librarian 3D Model Ultra Librarian VN920DSP13TR CAD Model

Description

STMicroelectronics VN920DSP13TR - High Side Driver

The VN920DSP13TR is an advanced high side driver manufactured by STMicroelectronics, designed to manage high current loads with a wide range of supply voltages in automotive and industrial applications. This robust device is housed in a PowerSSO-36 package, ensuring efficient thermal dissipation and space-saving benefits on printed circuit boards.

At the heart of the VN920DSP13TR is its capability to drive inductive, resistive, or capacitive loads with outstanding performance. The device boasts an extensive input voltage range from 5.5V to 36V, making it versatile for various operating conditions. It also includes an active clamp for inductive load applications, providing a safe and controlled environment for operations that involve significant energy dissipation.

One of the key features of this high side driver is its built-in current sensing, which allows for real-time monitoring of the load current. This is crucial for systems that require precise control and protection features. Additionally, the VN920DSP13TR includes diagnostic functions that provide feedback on the status of the load, over-temperature conditions, and open load detection in the off-state, enhancing the reliability and safety of the entire system.

The VN920DSP13TR is equipped with over-temperature shutdown with auto-restart and non-dissipative overcurrent protection, which contribute to the protection of the device under harsh operating conditions. Furthermore, the device is designed with an undervoltage shutdown feature to prevent it from operating at dangerously low supply voltages, which could lead to unpredictable system behavior.

With its CMOS compatible input and fast demagnetization of inductive loads, the VN920DSP13TR is an excellent choice for applications such as automotive controllers, intelligent power switches, and any system that requires a reliable high side switch. The product is also compliant with stringent automotive qualifications, ensuring its reliability and quality in automotive-grade applications.

In summary, the VN920DSP13TR from STMicroelectronics is a high-performance, feature-rich high side driver that offers a combination of protection features, diagnostic capabilities, and robust design, making it a top choice for managing high current loads in a variety of demanding applications.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess