EN
  • EN
  • DE
  • IT

STM32F402VCT6

Part No STM32F402VCT6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025008-STM32F402VCT6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM32F402VCT6 CAD Model

Description

STM32F402VCT6 Microcontroller Overview

The STM32F402VCT6 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F4 series, renowned for its advanced ARM Cortex-M4 core. This particular MCU is designed to cater to a wide range of applications, offering an optimal balance between processing power, reduced power consumption, and innovative peripherals.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) operating at frequencies up to 168 MHz.
  • Memory: Equipped with 256 KB of Flash memory and 48 KB of SRAM, this microcontroller can handle complex programs and multitasking with ease.
  • Digital & Analog Peripherals: A rich set of peripherals including multiple timers, 3x I2C, 3x SPI, 4x USART, 2x UART, USB OTG FS, 2x CAN, and SAI (Serial Audio Interface).
  • ADCs and DACs: Features 3x 12-bit Analog-to-Digital Converters (ADCs) with 24 channels and 2x 12-bit Digital-to-Analog Converters (DACs) for precise analog signal processing.
  • GPIOs: Up to 82 General-Purpose I/O pins for maximum design flexibility.
  • Advanced Control: Includes motor control timers and a range of communication interfaces suitable for industrial automation and control.
  • Energy Efficiency: Multiple power-saving modes to ensure energy efficiency for battery-powered applications.
  • Debugging and Programming: In-circuit debugging and programming is made simple with JTAG/SWD interfaces.

Applications

The STM32F402VCT6's versatile feature set makes it an ideal choice for a myriad of applications, including but not limited to:

  • Industrial automation and control systems
  • Motor drives and application control
  • Medical and handheld equipment
  • Audio and smart sound processing
  • IoT and smart home devices
  • Advanced robotics

Package and Quality

Encased in an LQFP100 package, the STM32F402VCT6 ensures a compact footprint while providing ample I/O capabilities. STMicroelectronics' commitment to quality means this microcontroller is produced with high manufacturing standards, ensuring reliability and performance for professional and hobbyist projects alike.

Whether you're designing a complex industrial system or an innovative consumer product, the STM32F402VCT6 offers a sophisticated blend of features to bring your ideas to life with efficiency and speed.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964
Analog Devices Inc.
Lowest to $46.9219
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2325 $50.7900
29+ $3.4728 $100.7112
45+ $3.3643 $151.3935
62+ $3.2558 $201.8596
80+ $3.1472 $251.7760
107+ $2.8217 $301.9219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess