EN
  • EN
  • DE

VN808SR13TR

Part No VN808SR13TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGH SIDE OCTAL 36SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 10.5 V to 45 V
Supply Voltage - Operating Not Required
Current - Output (Max) 700mA
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package PowerSO-36
Win Source Part Number 137776-VN808SR13TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN808SR13TR CAD Model

Description

Product Overview: VN808SR13TR from STMicroelectronics

The VN808SR13TR is a cutting-edge, high-side driver manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is specifically designed to cater to the demanding requirements of automotive and industrial applications, providing a robust and efficient solution for driving inductive, resistive, or capacitive loads with a high degree of precision and control.

Key Features

  • Multiple Channels: The VN808SR13TR features 8 high-side channels, which allows for the simultaneous control of multiple loads with a single chip, thus reducing the complexity and footprint of the circuit.
  • High Current Rating: Each channel can handle a continuous current of up to 0.7A, making it suitable for a wide range of power applications.
  • Integrated Protection: To ensure the longevity and reliability of the device, it comes with built-in protection features such as over-temperature shutdown, over-current shutdown, and load current limitation.
  • Diagnostic Functions: The VN808SR13TR provides real-time diagnostic feedback that can help in the detection of faults such as open load in OFF state, short to Vcc, over-temperature, and loss of ground and Vcc.

Applications

With its robust design and versatile capabilities, the VN808SR13TR is ideal for a variety of applications, including but not limited to:

  • Automotive lighting systems
  • Body control modules
  • Engine management systems
  • Industrial automation systems

Technical Specifications

The VN808SR13TR operates over a wide supply voltage range from 5.5V to 36V, which is particularly suited for automotive environments where voltage transients may occur. The device is also designed to interface directly with microcontrollers via a standard SPI interface, simplifying the control and reducing the number of required I/O lines.

Package and Quality

The VN808SR13TR comes in a compact and thermally efficient PowerSSO-24 package, which is designed to minimize PCB space and enhance thermal dissipation. This product is qualified under AEC-Q100 standards, ensuring high-quality performance in automotive conditions.

STMicroelectronics' commitment to excellence is evident in the VN808SR13TR, making it a smart choice for designers who require a reliable, high-performance high-side driver solution.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess