EN
  • EN
  • DE

VN750PS-E

Part No VN750PS-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower™
Package Tube
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name VN750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-18380, VN750PS-E-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902695-VN750PS-E
Ultra Librarian 3D Model Ultra Librarian VN750PS-E CAD Model

Description

STMicroelectronics VN750PS-E High-Side Driver

The VN750PS-E is an advanced high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance and reliability for a wide array of automotive and industrial applications. This device is part of the VIPower M0-5 family and is particularly well-suited for driving high-power loads with high efficiency and speed.

Constructed with robust vertical current flow power MOSFET technology, the VN750PS-E is capable of handling high currents with minimal power dissipation. The device offers an extensive range of diagnostic features that ensure high levels of safety and control. It is particularly adept at driving resistive, inductive, and capacitive loads, making it versatile for various types of applications.

Key Features:

  • Integrated vertical current flow power MOSFET with on-state resistance of 40 mΩ, providing efficient high current handling.
  • Operational voltage range from 5.5V to 36V, accommodating a wide array of automotive and industrial voltage requirements.
  • Overload and short circuit protection, along with current limitation, thermal shutdown, and overvoltage clamp, safeguard the device and the load against harsh operating conditions.
  • Diagnostic feedback through a status pin, which can be used to monitor the health and proper functioning of the system.
  • Controlled device turn-on and turn-off times to minimize EMI emissions and ensure smooth operation.
  • Compliance with the most stringent automotive requirements for load dump transient protection.
  • Available in a PowerSO-10 package, which is suitable for compact designs and ensures efficient heat dissipation.

The VN750PS-E is not only engineered for performance but also for ease of use. The inclusion of built-in protections and diagnostics reduces the need for additional external components, simplifying the design and reducing the overall system cost. Whether it's for driving lamps, motors, valves, or other high-power actuators, the VN750PS-E by STMicroelectronics stands as a robust solution that engineers can trust for their high-side switching needs.

With its combination of power handling, protection features, and diagnostic capabilities, the VN750PS-E is ideal for developing advanced and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4095 $63.4275
100+ $1.1565 $115.6500
155+ $1.1204 $173.6620
215+ $1.0842 $233.1030
280+ $1.0482 $293.4960
370+ $0.9397 $347.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,022 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess