EN
  • EN
  • DE

L9753CAXPTR

Part No L9753CAXPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PTS SMARTPOWER - TAPE AND REEL / IC DVR MULTICHANNEL POWERSSO28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 4.5 V to 18 V
Supply Voltage - Operating 3 V to 5 V
Rds On (Typ) 900 mOhm
Features PWM Input
Fault Protection Open Load Detect, Over Temperature, Reverse Current
Win Source Part Number 205932-L9753CAXPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian L9753CAXPTR CAD Model

Description

The L9753CAXPTR is a state-of-the-art integrated circuit from STMicroelectronics, designed to cater to the demanding needs of automotive applications. This device is a testament to STMicroelectronics' commitment to providing innovative solutions that combine performance with reliability, ensuring that automotive systems function optimally under various conditions.

Key Features

  • High Integration: The L9753CAXPTR integrates multiple functions into a single chip, reducing the need for numerous discrete components. This integration helps in saving space on the circuit board and simplifies the design process for automotive system designers.
  • Durability: Built to withstand the harsh conditions typical of automotive environments, this product is highly durable and reliable. It can operate efficiently over a wide range of temperatures, which is crucial for any component used in vehicles.
  • Power Management: With advanced power management capabilities, the L9753CAXPTR ensures efficient distribution and regulation of power within automotive systems. This leads to better performance and can help in reducing the overall energy consumption of the vehicle.
  • Communication Protocols: The device supports standard communication protocols used in automotive systems, facilitating easy integration with other components and systems within the vehicle.

Applications

The L9753CAXPTR is ideal for a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Automotive power management systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

Quality and Support

STMicroelectronics ensures that the L9753CAXPTR meets the highest quality standards, with rigorous testing procedures in place to guarantee performance. In addition, customers can rely on STMicroelectronics' comprehensive technical support to assist with integration, troubleshooting, and any other queries related to the product.

Conclusion

In conclusion, the L9753CAXPTR from STMicroelectronics is an exemplary component that offers robustness, integration, and efficiency, making it an essential part of modern automotive systems. Its advanced features and reliable performance underpin the safety and functionality of vehicles, ensuring a smoother and safer driving experience.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0566 $60.6792
28+ $4.1491 $116.1748
44+ $4.0194 $176.8536
60+ $3.8897 $233.3820
77+ $3.7601 $289.5277
103+ $3.3711 $347.2233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess