EN
  • EN
  • DE

VN7016AJEPTR

Part No VN7016AJEPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 PWRSSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4V ~ 28V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 110A
Rds On (Typ) 16mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerSSO-16
Package / Case 16-PowerLFSOP (0.154", 3.90mm Width)
Base Product Number VN7016
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372337-VN7016AJEPTR
Ultra Librarian 3D Model Ultra Librarian VN7016AJEPTR CAD Model

Description

STMicroelectronics VN7016AJEPTR High-Side Driver

The VN7016AJEPTR from STMicroelectronics is a cutting-edge high-side driver that is part of the VIPower M0-7 series. This device is specifically designed for driving high power loads with high efficiency and reliability. It is ideal for a wide range of automotive applications, including but not limited to driving lamps, fans, heaters, and other resistive and inductive loads.

Constructed with ST's proprietary VIPower technology, the VN7016AJEPTR offers an on-chip microcontroller that provides a smart interface between the digital logic and power MOSFET. This integration ensures high-level performance in terms of load current accuracy, energy efficiency, and system reliability. It also simplifies the design process for engineers by reducing the number of external components required.

The VN7016AJEPTR features a wide supply voltage range from 5.5V to 36V, making it highly versatile for various automotive environments. It can handle a continuous current of up to 16A, and thanks to its robust design, it is protected against overload, overtemperature, and short-circuit conditions. The device also includes current-sense feedback, which can be used for precise monitoring and control of the load current.

With a very low standby current, this high-side driver ensures minimal power consumption when not actively driving a load. Additionally, it is designed with a thermal shutdown feature to protect the device and the load in extreme temperature conditions. The VN7016AJEPTR also includes diagnostic functions that provide feedback on the status of the device, aiding in fault detection and system maintenance.

For ease of integration, the VN7016AJEPTR comes in a compact 5x6 mm ECOPACK2-compliant package. This environmentally friendly package is lead-free and complies with the European Union's Restriction of Hazardous Substances (RoHS) directive, making it suitable for eco-conscious applications.

In conclusion, the VN7016AJEPTR high-side driver from STMicroelectronics is a robust, efficient, and intelligent solution for driving high-power loads in automotive and industrial applications. Its advanced features and protections ensure a long-lasting and reliable operation, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4600 $53.5200
28+ $3.6595 $102.4660
43+ $3.5452 $152.4436
59+ $3.4308 $202.4172
76+ $3.3165 $252.0540
101+ $2.9734 $300.3134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess