EN
  • EN
  • DE

VN450P13TR

Part No VN450P13TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description RELAY SSR 3CH HI SIDE 20PWRSOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 3
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 10A, 2A
Rds On (Typ) 40 mOhm (Max), 300 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSO-20
Win Source Part Number 137323-VN450P13TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN450P13TR CAD Model

Description

Product Overview: VN450P13TR from STMicroelectronics

The VN450P13TR is a high-performance automotive-grade power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a global semiconductor leader. This robust device is specifically engineered to meet the stringent requirements of the automotive industry and is ideal for a wide range of applications within the vehicle, such as body control modules, lighting systems, and advanced driver-assistance systems (ADAS).

Key Features

  • High Integration: The VN450P13TR integrates multiple features including a quad channel high-side driver, which allows for direct control of loads with enhanced diagnostic capabilities.
  • Advanced Protection: It comes with a comprehensive set of protection features, such as overcurrent, overtemperature, and undervoltage shutdown, ensuring reliable operation under harsh conditions.
  • High Efficiency: The device boasts remarkable energy efficiency, reducing power loss and improving overall system reliability.
  • Low Standby Current: It has been optimized for low standby current consumption, making it suitable for applications that require minimal power draw in idle states.

Electrical Performance

The VN450P13TR operates over a wide supply voltage range and is capable of driving high current loads. Its fast switching capabilities minimize transition losses and enhance performance. The PMIC's robust output stages are designed to handle the inductive loads commonly found in automotive environments.

Package and Quality

This device is offered in a PowerSSO-36 package, which is designed for optimal thermal performance and space-saving on the PCB. The VN450P13TR is qualified according to AEC-Q100 standards, reflecting its suitability for high-reliability automotive applications.

Application Versatility

With its flexible design and comprehensive feature set, the VN450P13TR is adaptable to a multitude of automotive applications. Its robustness and efficiency make it an excellent choice for designers looking to enhance system performance while maintaining the highest levels of safety and reliability.

Conclusion

STMicroelectronics' VN450P13TR is a testament to the company's commitment to providing advanced solutions for the automotive sector. Its combination of integration, protection, efficiency, and quality makes it a prime choice for manufacturers seeking to innovate and improve their automotive systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess