EN
  • EN
  • DE

VN380SPTR-E

Part No VN380SPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR SMART SOLENOID SSR PWRSO1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 6 V to 24 V
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 110 mOhm
Features Status Flag
Fault Protection Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 1117336-VN380SPTR-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 600
Ultra Librarian 3D Model Ultra Librarian VN380SPTR-E CAD Model

Description

The VN380SPTR-E is a sophisticated high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is designed to interface between a microcontroller and a load, providing a reliable means to control high-power loads with low-power signals.

Constructed with advanced vertical current flow power MOSFET technology, the VN380SPTR-E is encapsulated in a compact PowerSSO-10 package. This makes it ideal for applications where space is at a premium. The device is capable of driving resistive, inductive, and capacitive loads with excellent performance, including automotive lamps, solenoids, and motors.

One of the standout features of the VN380SPTR-E is its built-in diagnostic capabilities. It offers feedback on various parameters such as load status, open load detection in off-state, and thermal shutdown status. This enables systems to monitor the health and function of the load, enhancing safety and reliability in critical applications.

The VN380SPTR-E also boasts a wide range of built-in protections to ensure longevity and stable operation. These protections include overcurrent, overvoltage, undervoltage, and overtemperature safeguards. Additionally, the device features a current limitation function, which helps to prevent damage to the load or the driver itself in the event of a fault condition.

With an operating voltage range from 5.5V up to 36V, the VN380SPTR-E is versatile and suitable for a variety of automotive and industrial applications. Its robust design ensures that it can withstand the harsh conditions often encountered in these environments, such as voltage transients and extreme temperatures.

In summary, the VN380SPTR-E from STMicroelectronics is a reliable and efficient solution for driving high-power loads. Its compact form factor, diagnostic features, and extensive protection mechanisms make it an excellent choice for designers looking to optimize their control systems for performance and safety.

You May Also Be Interested in

NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess