Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 10 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 700mA
Rds On (Typ) 200 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 036414-VN330SPTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN330SPTR-E CAD Model

Description

The VN330SPTR-E is a cutting-edge high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is designed to deliver robust performance for driving inductive, resistive, or capacitive loads with high efficiency and reliability. It is particularly suitable for automotive applications and various industrial control systems.

Key Features

  • Integrated Channels: The VN330SPTR-E features three high-side drivers, providing a compact solution for multiple channel driving applications.
  • High Voltage Capability: With an operating voltage range up to 36V, this device can handle the demanding requirements of automotive electrical systems.
  • Current Limitation: Each channel has its own dedicated current limitation, enhancing the protection against overcurrent conditions.
  • Thermal Shutdown: To prevent thermal damage, the VN330SPTR-E includes a thermal shutdown feature that activates when the junction temperature exceeds a predefined threshold.
  • Status Feedback: Diagnostic feedback for each channel is provided to ensure proper operation and facilitate fault detection.
  • Low Standby Current: The device is designed for low standby current, making it ideal for battery-powered applications where power conservation is critical.

Applications

The VN330SPTR-E is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Automotive applications such as driving lights, fans, and pumps.
  • Industrial control systems requiring robust actuator driving capabilities.
  • Home automation systems for controlling various household devices.

Package and Quality

The VN330SPTR-E comes in a PowerSSO-36 package, which is designed to optimize the thermal performance and minimize the footprint on the printed circuit board. STMicroelectronics ensures high-quality standards, with rigorous testing and compliance with automotive industry requirements.

With its advanced features and flexible applications, the VN330SPTR-E from STMicroelectronics represents a reliable and efficient solution for high-side driving needs across various industries.

You May Also Be Interested in

Texas Instruments
5.5-V, 10-A, 4-MON-RESISTANCE LO / Power Switch/Driver 1:1 N-Channel 10A 10-WQFN-HR (1.5x2)
Lowest to $1.4364
ECAD model for TPS22998RYZR
Texas Instruments
AUTOMOTIVE 3.5-V TO 80-V HIGH SI / Power Switch/Driver 1:1 N-Channel 4A 19-VSSOP
Lowest to $2.9546
ECAD model for TPS48111LQDGXRQ1
Infineon Technologies
IC SWITCH SMART HISIDE TO263 / Current Limit Switch High Side
Need more? Email Us
ECAD model for BTS500151TADATMA1
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
ON Semiconductor
IC PWR SWITCH P-CHAN 1:2 8SOIC / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOIC
Need more? Email Us
ECAD model for NCP382LD15AAR2G
ON Semiconductor
IC PWR DRVR N-CHAN 1:1 SOT23-3
Lowest to $4.9263
ECAD model for NUD3112LT1
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.6604
ECAD model for NUD3160DMT1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 3.8A PG-TO252-5
Lowest to $17.9284
ECAD model for AUIPS7125R

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1945 $55.7505
20+ $5.0827 $101.6540
31+ $4.9238 $152.6378
42+ $4.7650 $200.1300
55+ $4.6062 $253.3410
73+ $4.1297 $301.4681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,622 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention