Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176373-1616S30
Categories Custom Parts
Manufacturer Lucent
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1616S30 CAD Model

Description

Lucent's 1176373-1616S30 is a custom part that is designed to meet specific requirements.

  • Popularity: Medium
  • Demand-Supply Status: Medium
  • RoHS Certification: Non-compliant

You May Also Be Interested in

Amd
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for AM29LV641DH90RFFT
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A8188SLU-27
Agilent(Hewlett-Packard)
TC230P: 0 - 18 Ghz Packaged G-cell Mixer
Need more? Email Us
ECAD model for 1GC1-8234-TR1
Texas Instruments
Space 6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Need more? Email Us
ECAD model for 5962-8409101VDA
American Technical Ceramics
Ceramic Multilayer Capacitor (P90 & NP0)
Lowest to $1.9653
ECAD model for 800B111JT300XT
Lucent
Need more? Email Us
ECAD model for 327ES2DT
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for 2SA510X
Amphenol Sine Systems Corp
CONN PLUG HSG 2POS 2ND GEN / 2 Rectangular Connectors - Housings Plug Gray
Need more? Email Us
ECAD model for AT06-2S-LED12V01
Cypress Semiconductor Corp
Tape And Reel / 512 Mbit, 3V, 110NS, 64-BALL Fbga, Page Mode Flash Memory Featuring 65 Nm Mirrorbit Process...
Need more? Email Us
ECAD model for A2C00713500A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention