EN
  • EN
  • DE

VN1160-1

Part No VN1160-1
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH IPAK / Converter Offline Topology I-PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Mfr STMicroelectronics
Series -
Package Tube
Product Status Obsolete
Output Isolation -
Internal Switch(s) -
Voltage - Breakdown -
Topology -
Voltage - Supply (Vcc/Vdd) 9V ~ 16V
Duty Cycle -
Frequency - Switching -
Fault Protection -
Control Features -
Temperature Range - Operating -
Package / Case TO-251-3 Long Leads, IPak, TO-251AB
Supplier Device Package I-PAK
Mounting Type Through Hole
Base Product Number VN1160
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75 pcs
Win Source Part Number 1383838-VN1160-1
Ultra Librarian 3D Model Ultra Librarian VN1160-1 CAD Model

Description

The VN1160-1 is a high-performance monolithic device designed by STMicroelectronics, a leader in the semiconductor industry. This intelligent power switch is part of the VIPower™ family and is specifically engineered to handle a wide range of applications that require efficient power distribution and control.

The VN1160-1 integrates vertical current flow power MOSFET technology with intelligent control and protection circuitry. The device is housed in a robust package that ensures optimal thermal performance and reliability. It is designed to drive resistive, inductive, and capacitive loads, making it an excellent choice for automotive applications, industrial control systems, and smart power management solutions.

Key Features:

  • High-Side Switch: The VN1160-1 operates as a high-side switch, providing a direct interface to microcontrollers and protecting the load from the negative supply voltage.
  • Current and Thermal Protection: It includes overcurrent protection and thermal shutdown with auto-restart to prevent damage to the device and the load under excessive power conditions.
  • Diagnostic Functions: Advanced diagnostic features such as proportional load current sense and open-load detection in off-state are available, enhancing system safety and reliability.
  • Low Standby Current: The switch is designed to have a low standby current, which is crucial for battery-powered applications where power conservation is critical.

Applications:

  • Automotive systems such as body controllers and lighting modules
  • Industrial automation for actuator and sensor interfaces
  • Smart power distribution systems

The VN1160-1 is a testament to STMicroelectronics' commitment to providing advanced solutions for power control and distribution. With its robust design, comprehensive protection features, and diagnostic capabilities, this intelligent power switch is well-suited for a variety of demanding applications that require high reliability and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess