EN
  • EN
  • DE

VN02NSP

Part No VN02NSP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SSR HIGHSIDE POWERSO-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 7 V to 26 V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 400 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 398723-VN02NSP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN02NSP CAD Model

Description

The VN02NSP from STMicroelectronics is a high-side driver integrated circuit designed for driving resistive, inductive, and capacitive loads. This robust device is particularly suitable for automotive applications and industrial control systems where reliability and efficiency are of utmost importance.

Key Features

  • High-Side Switch: The VN02NSP operates as a high-side switch, allowing for the control of the load connected to the positive supply voltage, which is essential for applications that require ground continuity.
  • Current Limitation: This device features an active current limitation to protect against overload conditions, ensuring the safety and longevity of both the load and the driver itself.
  • Thermal Shutdown: With an integrated thermal shutdown function, the VN02NSP prevents overheating and potential damage by automatically turning off when the junction temperature exceeds a safe threshold.
  • Diagnostic Feedback: Equipped with diagnostic feedback, the VN02NSP can communicate the status of the load, such as open circuit or overload conditions, to the control unit, enabling prompt corrective actions.
  • Load Dump Protection: The device is designed to withstand transient overvoltage conditions, commonly referred to as load dump in automotive applications, making it highly resilient to voltage spikes.

Applications

The VN02NSP is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive lighting systems
  • Automotive relay replacements
  • Industrial control actuators
  • Robotic systems

Technical Specifications

The VN02NSP operates within a voltage range of 5.5V to 36V, making it suitable for 12V and 24V systems. The device comes in a Pentawatt package, which is known for its compact size and ease of mounting on a printed circuit board.

STMicroelectronics' commitment to quality and innovation is evident in the VN02NSP high-side driver, providing a reliable and efficient solution for high-side switching applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess