The VL6180V0NR/1 is a cutting-edge sensor module from STMicroelectronics, designed to deliver accurate Time-of-Flight (ToF) range measurements and gesture detection capabilities. This innovative sensor is based on ST's patented FlightSense™ technology, which enables precise distance measurement by emitting a light signal and calculating the time it takes for the reflected signal to return to the sensor.
With its compact form factor and low power consumption, the VL6180V0NR/1 is an ideal solution for a wide range of applications, including proximity sensing, object detection, and touchless user interfaces in consumer electronics, robotics, and industrial automation systems.
Key Features:
- Range Measurement: The sensor is capable of measuring distances from 0 to 60mm with high accuracy and speed, making it suitable for rapid and precise proximity sensing.
- Gesture Recognition: Integrated gesture detection allows for the implementation of user interfaces that can recognize simple hand movements, enhancing the interactivity of devices without physical contact.
- Ambient Light Rejection: The sensor includes an ambient light rejection feature, ensuring reliable performance even in brightly lit environments or outdoors.
- Programmable Interrupts: Customizable threshold levels and interrupt functionalities enable the sensor to alert the host system only when necessary, reducing overall power consumption and processor load.
- I2C Interface: The VL6180V0NR/1 communicates with microcontrollers and processors via an I2C interface, facilitating easy integration into existing designs.
- Single Voltage Supply: The module operates on a single 2.8V to 3.6V power supply, simplifying power management within the system.
Applications:
- Smartphones and Tablets
- Personal Computers and Laptops
- Consumer Appliances
- Industrial Automation
- Robotics
- Interactive Gaming Devices
The VL6180V0NR/1 from STMicroelectronics represents a leap forward in sensor technology, offering designers the flexibility and performance needed to create innovative and responsive products that enhance user experience.