EN
  • EN
  • DE

AT25640N-SI27

Part No AT25640N-SI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046404-AT25640N-SI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25640N-SI27 CAD Model

Description

The AT25640N-SI27 is a high-performance, 64K serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This compact memory module is an essential component for a wide range of applications requiring reliable data storage and retrieval. With a storage capacity of 64Kbits, it is organized as 8,192 x 8 bits, allowing for efficient data management and storage solutions.

Designed for optimal versatility, the AT25640N-SI27 operates over a wide voltage range, typically from 1.8V to 5.5V, making it suitable for various applications, from battery-operated devices to industrial systems. This flexibility ensures that the EEPROM can be integrated into a diverse array of products without requiring significant power modifications.

The device supports the standard SPI (Serial Peripheral Interface), which provides high-speed data transfer rates and simple interfacing with microcontrollers and other digital systems. The SPI interface ensures compatibility with many of the existing platforms, thereby simplifying the design and development process for engineers.

One of the standout features of the AT25640N-SI27 is its robust endurance. It is capable of withstanding up to 1 million write cycles, coupled with a data retention period of over 100 years. Such durability guarantees the reliability of the data stored within the device, even under strenuous conditions or over extended periods.

The EEPROM is available in various packages, including the industry-standard 8-lead SOIC and TSSOP packages, which provide a compact footprint for space-constrained applications. This ensures that the AT25640N-SI27 can be easily integrated into a wide range of product designs without compromising on performance or taking up excessive space on the PCB.

In conclusion, the AT25640N-SI27 from Microchip Technology is an excellent choice for designers looking for a reliable, high-performance EEPROM with a broad voltage range, high endurance, and flexible interfacing options. Its robustness and ease of integration make it a go-to solution for long-term, secure data storage needs across various industries.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess