EN
  • EN
  • DE

VK01PH13TR

Part No VK01PH13TR
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103907-VK01PH13TR
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VK01PH13TR CAD Model

Description

The VK01PH13TR from STMicroelectronics is a high-performance voltage regulator designed for a wide range of applications. This precision device is part of STMicroelectronics' extensive portfolio of voltage regulators, which are known for their reliability, efficiency, and advanced technology.

Key Features

  • Output Voltage: The VK01PH13TR offers a stable output voltage, ensuring consistent performance for sensitive electronic circuits.
  • High Accuracy: With its precise voltage regulation, this component maintains tight control over the output voltage, minimizing fluctuations and providing steady power to the load.
  • Low Dropout: The low dropout (LDO) feature of this regulator allows it to continue to operate efficiently even when the input voltage is very close to the output voltage, which is ideal for battery-powered devices.
  • Thermal Protection: The device includes built-in thermal protection, safeguarding it against overheating and potential damage from high operating temperatures.
  • Wide Operating Temperature Range: The VK01PH13TR is designed to perform reliably across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The VK01PH13TR voltage regulator is used in various applications that require precise voltage control and high reliability. Its applications span across several industries, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunications
  • Medical Devices

Product Specifications

As a surface-mount device (SMD), the VK01PH13TR is designed for automated PCB assembly processes, ensuring ease of integration into various electronic systems. It is supplied in a tape and reel packaging format, which facilitates efficient handling and placement during the manufacturing process.

In conclusion, the VK01PH13TR from STMicroelectronics is an exceptional voltage regulator that offers precision, efficiency, and versatility for designers and engineers looking to optimize their power management solutions. Its robust design and advanced features make it an excellent choice for a multitude of demanding applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess