Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPER
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 620V
Topology Flyback
Voltage - Start Up 11.5V
Supply Voltage 8.4 V ~ 19 V
Frequency - Switching Up to 300kHz
Power (Watts) 65W
Fault Protection Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 150°C (TC)
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Mounting SMD
RoHS State Request Verification
Win Source Part Number 1279330-VIPER53SP13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VIPer53SP
Introduction Date June 22, 2004
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VIPER53SP13TR CAD Model

Description

STMicroelectronics VIPER53SP13TR Power Switch IC

The VIPER53SP13TR is a high-performance, off-line switched-mode power supply (SMPS) primary switcher IC from STMicroelectronics, designed for a wide range of applications. This versatile integrated circuit combines a dedicated current mode PWM controller with a high voltage power MOSFET on the same silicon chip, offering an efficient and compact solution for power supply units.

Key Features

  • Integrated Power MOSFET: With an 18 Ohm on-resistance, the built-in high voltage MOSFET ensures efficient power handling and reduced component count.
  • Adjustable Operating Frequency: The operating frequency is adjustable up to 200 kHz, allowing flexibility in the design of the power supply, including optimization of transformer size and efficiency.
  • Multiple Protection Features: The VIPER53SP13TR includes overvoltage protection, overload protection, thermal shutdown, and hysteresis. These features enhance the safety and reliability of the power supply under various conditions.
  • Low Standby Power Consumption: Thanks to its very low start-up and quiescent currents, the device ensures minimal power usage when in standby, contributing to energy savings.
  • Soft-Start Functionality: The soft-start feature limits the inrush current on startup, which minimizes stress on the power supply components and improves system longevity.
  • Pulse-by-Pulse Current Limiting: This function provides effective protection against short circuits by limiting the current in each cycle, safeguarding both the IC and the power supply components from damage.
  • Direct Drive Capability: The VIPER53SP13TR can directly drive the transformer, eliminating the need for an auxiliary winding, which simplifies the design and reduces costs.

Applications

The VIPER53SP13TR is ideal for a variety of applications that require efficient power conversion, including:

  • Switched Mode Power Supplies (SMPS)
  • Adapters and Chargers for Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers

With its robust design and comprehensive set of features, the VIPER53SP13TR from STMicroelectronics is an excellent choice for designers looking to create reliable and efficient power supplies for both industrial and consumer electronics markets.

You May Also Be Interested in

Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $1.8561
ECAD model for INN3674C-H601-TL
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2864
ECAD model for DK125
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
ECAD model for VIPERGAN100TR
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5583
ECAD model for EG6599
ON Semiconductor
HIGH-VOLTAGE SWITCHER REGULATOR
Need more? Email Us
ECAD model for NCP1070P100G
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
ECAD model for TLE8880TN2
Power Integrations
IC OFFLINE SWIT HV 8SOIC
Lowest to $0.2811
ECAD model for LNK362DN
ON Semiconductor
IC CURR MODE CTLR 7SOIC / Fixed Frequency Current Mode Controller for Flyback Converters
Lowest to $0.6798
ECAD model for NCP1240GD065R2G
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.3097
ECAD model for SG3525N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $393.9394 $393.9394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 930 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention