EN
  • EN
  • DE

VIPER53ESP

Part No VIPER53ESP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description STATE OF THE ART PRIMARY SIDE SWITCH FOR AC/DC CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279328-VIPER53ESP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER53ESP CAD Model

Description

STMicroelectronics VIPER53ESP - Integrated Offline Switcher

The VIPER53ESP from STMicroelectronics is a robust and versatile off-line converter that integrates a dedicated current mode PWM controller with a high voltage Power MOSFET on the same silicon chip. This innovative component is designed to offer a compact and efficient solution for offline power supplies.

Featuring a wide input voltage range, the VIPER53ESP is capable of handling varying AC inputs, making it suitable for a broad range of applications. With its built-in 500V avalanche rugged power section, it ensures reliable operation even under stressful conditions, making it ideal for designs that require a high level of durability and resilience.

The device is optimized for low power applications, with a quiescent current of less than 5mA, and can deliver up to 30W of power in wide range mains applications, and up to 50W with an external MOSFET. This makes the VIPER53ESP an excellent choice for applications such as SMPS (Switched-Mode Power Supplies), auxiliary supplies, or any application where efficient power conversion is required.

The VIPER53ESP incorporates several protective features to ensure the safety and longevity of your design, including thermal shutdown, overload protection, and hysteretic overvoltage protection. These features contribute to the reliability of the end product by preventing damage from common electrical issues.

Furthermore, the device offers flexibility in design through its adjustable switching frequency, which can be set using an external resistor. This allows designers to tailor the performance of their power supply to meet specific requirements, balancing efficiency and EMI (Electromagnetic Interference) performance.

With its SO-16N package, the VIPER53ESP is compact and easy to integrate into a variety of circuit boards. Its lead-free finish and compliance with RoHS directives also ensure that it meets modern environmental standards, making it a responsible choice for eco-conscious designs.

In summary, the VIPER53ESP from STMicroelectronics is a powerful, integrated offline switcher that offers high performance, reliability, and design flexibility, making it an excellent choice for a wide range of power conversion applications.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0104 $50.1040
25+ $4.1111 $102.7775
38+ $3.9827 $151.3426
52+ $3.8542 $200.4184
68+ $3.7257 $253.3476
90+ $3.3403 $300.6270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,620 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess