EN
  • EN
  • DE
  • IT

VIPER28HDTR

Part No VIPER28HDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16SO  /  Converter Offline Flyback Topology 115kHz 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Series VIPer™ plus
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14 V
Supply Voltage - Operating 8.5V ~ 23.5V
Duty Cycle 80%
Frequency - Switching 115kHz
Power (Watts) 16 W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting SMD (SMT)
Base Product Number VIPER28
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-11244-2,497-11244-1,-497-11244-2,-497-11244-1,-497-11244-6,497-11244-6
Standard Package 2,500
Win Source Part Number 1103884-VIPER28HDTR
Ultra Librarian 3D Model Ultra Librarian VIPER28HDTR CAD Model

Description

STMicroelectronics VIPER28HDTR - High Voltage Converter

The VIPER28HDTR from STMicroelectronics is a state-of-the-art high voltage converter that is part of the VIPerPlus family. This device is specifically designed to meet the needs of low power applications, providing a cost-effective and energy-efficient solution for AC/DC conversion. The VIPER28HDTR integrates a PWM controller and a 730V avalanche-rugged power MOSFET, making it ideal for a wide range of applications including adapters, power supplies for consumer electronics, and auxiliary supplies for white goods and industrial systems.

One of the key features of the VIPER28HDTR is its ability to operate over a wide supply voltage range, ensuring consistent performance even under varying power conditions. This makes it highly versatile for global products that must comply with different electrical standards. Additionally, the device boasts an extremely low power consumption under no-load conditions, contributing to energy savings and compliance with modern green energy standards.

The VIPER28HDTR incorporates advanced protection features to ensure the safety and reliability of the end application. These include overvoltage protection (OVP), overcurrent protection (OCP), thermal shutdown, and hysteresis. The built-in soft-start function ensures a gradual increase in output voltage, which prevents abrupt changes that could potentially damage sensitive electronic components.

For design flexibility, the VIPER28HDTR offers frequency jittering, which helps in reducing electromagnetic interference (EMI), a critical consideration for passing stringent EMI regulations. The device also supports multiple topologies, such as flyback, buck, and buck-boost, providing designers with the freedom to choose the most suitable configuration for their specific application.

In summary, the VIPER28HDTR from STMicroelectronics represents a robust and flexible solution for power conversion needs. Its integration of a high-voltage MOSFET with a PWM controller, coupled with its energy-saving features and comprehensive protection mechanisms, makes it a smart choice for manufacturers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3806 $52.3732
52+ $1.9533 $101.5716
80+ $1.8923 $151.3840
110+ $1.8312 $201.4320
142+ $1.7702 $251.3684
190+ $1.5871 $301.5490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess