Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPer plus
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage 8.5 V ~ 23.5 V
Frequency - Switching 136kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 7DIP
Mounting Style Through Hole
Win Source Part Number 1279313-VIPER25LN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name VIPER25
Introduction Date April 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian VIPER25LN CAD Model

Description

STMicroelectronics VIPER25LN - Low Power Off-Line SMPS Primary Switcher

The VIPER25LN from STMicroelectronics is a cutting-edge, energy-efficient power conversion IC designed for switched-mode power supplies (SMPS). As part of the VIPerPlus family, this device integrates a high-voltage power MOSFET with a PWM controller, delivering a compact and robust solution for power supply applications.

One of the standout features of the VIPER25LN is its low-power capabilities. It operates in a very low standby power mode, making it an ideal choice for applications where energy conservation is critical. This feature is particularly beneficial in meeting the stringent requirements of energy-saving regulations.

The VIPER25LN is capable of delivering up to 12W of power in wide-range mains operation and up to 18W in single-range mains operation, making it suitable for a variety of low-power applications. Its built-in MOSFET with an 800V avalanche-rugged technology ensures reliable operation even under harsh conditions, providing an extended lifespan and enhanced safety for electronic devices.

Flexibility is another key advantage of the VIPER25LN. It offers multiple protection features, including overload protection, overvoltage protection, and thermal shutdown with automatic restart. These protections ensure that the power supply remains safe and reliable, preventing damage to both the power supply and the connected load.

The VIPER25LN also includes a frequency jittering feature that helps to reduce electromagnetic interference (EMI), ensuring compliance with international EMI standards. This is particularly important for applications sensitive to noise, such as audio/visual equipment, home appliances, and office electronics.

Designed with simplicity in mind, the VIPER25LN enables a reduced component count and a more straightforward design process. Its extended VDD voltage range allows for direct connection to the rectified mains voltage, simplifying the power supply design and reducing overall costs.

In summary, the VIPER25LN from STMicroelectronics is a highly efficient and reliable solution for low-power SMPS designs, offering a unique combination of power-saving features, robust protection, and EMI reduction capabilities, all within a compact and versatile package.

You May Also Be Interested in

NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1533P
BCD Semiconductor Manufacturing Limited
LOW-POWER OFF-LINE PRIMARY SIDE REGULATION CONTROLLER
Lowest to $0.1177
ECAD model for AP3766
Texas Instruments
Economy Primary Side Controller
Lowest to $3.1599
ECAD model for UCC2809P-2G4
ON Semiconductor
Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN UVLO HV 7DIP
Need more? Email Us
ECAD model for FSD210B
Fairchild/ON Semiconductor
Fairchild Power Switch(FPS)
Lowest to $0.0000
ECAD model for KA5M02659R
Microchip Technology
IC OFFLINE SWITCH MULT TOP 8SOIC
Need more? Email Us
ECAD model for MIC38HC42YM-TR
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.2819
ECAD model for UCC28713D
Linear Technology
High Speed Current Mode Pulse Width Modulators
Need more? Email Us
ECAD model for LT1244CN8
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 650V Startup Cell/CoolMOS
Need more? Email Us
ECAD model for ICE3B5565P

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6475 $64.7500
245+ $0.5313 $130.1685
380+ $0.5148 $195.6240
520+ $0.4981 $259.0120
675+ $0.4815 $325.0125
900+ $0.4318 $388.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,100 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention