EN
  • EN
  • DE

VIPER25HN

Part No VIPER25HN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV PWM OVP 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage - Operating 8.5 V to 23.5 V
Frequency - Switching 225kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7DIP
Mounting Through Hole
Win Source Part Number 043599-VIPER25HN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER25HN CAD Model

Description

STMicroelectronics VIPER25HN High-Voltage Converter

The VIPER25HN is a cutting-edge high-voltage converter integrated circuit (IC) from STMicroelectronics, designed to deliver exceptional performance and reliability for a wide range of power supply applications. This IC is part of the VIPerPlus family, which is known for its energy-efficient solutions and robust design, making it an ideal choice for designers looking to create compact, high-performance power supplies with minimal external components.

At the heart of the VIPER25HN is an 800V avalanche-rugged power section, a PWM operation at 60 kHz with a frequency jittering feature for lower EMI, and multiple protection features that enhance the overall system reliability. The high-voltage capability ensures that the device can withstand power surges and enables the direct connection to the rectified mains, thereby eliminating the need for a power transformer in many applications.

This IC is particularly suitable for applications that require a flyback, buck, or buck-boost converter topology. With its integrated high-voltage startup and sense-FET, the VIPER25HN provides an efficient solution for offline power supplies capable of delivering up to 5W in wide range mains conditions and up to 12W with a typical European voltage range. This makes it a versatile choice for designers working on auxiliary power supplies for home appliances, industrial control systems, and standby power supplies for TVs and monitors.

Protection features of the VIPER25HN include overvoltage protection (OVP), overload protection (OLP), hysteretic thermal shutdown, and overcurrent protection (OCP), which safeguard the IC and the power supply from various fault conditions. The built-in soft-start functionality ensures a controlled startup and helps to prevent inrush current-related issues.

For ease of use, the VIPER25HN is available in a compact DIP-7 or SSO-10 package, allowing for flexible PCB design and space-saving layouts. The device's robustness, combined with STMicroelectronics' commitment to quality, ensures that the VIPER25HN is a reliable choice for powering today's sophisticated electronic systems.

Overall, the VIPER25HN from STMicroelectronics stands out as a high-performance, energy-efficient solution for a variety of power conversion applications, providing designers with a flexible and dependable integrated circuit that meets the stringent demands of modern electronics.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4142 $63.6390
100+ $1.1605 $116.0500
155+ $1.1242 $174.2510
215+ $1.0879 $233.8985
275+ $1.0517 $289.2175
370+ $0.9429 $348.8730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess