EN
  • EN
  • DE

VIPER20-22-E

Part No VIPER20-22-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT SMPS CM OTP PENTAWATT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 620V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Temperature
Control Package / Case Pentawatt-5 HV (Bent and Staggered Leads)
Case / Package 5-PENTAWATT
Mounting Surface Mount
Win Source Part Number 043598-VIPER20-22-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER20-22-E CAD Model

Description

STMicroelectronics VIPER20-22-E SMPS Power Converter

The VIPER20-22-E from STMicroelectronics is a high-performance, fixed-frequency SMPS (Switched-Mode Power Supply) power converter that integrates a PWM (Pulse Width Modulation) controller and a 200V vertical power MOSFET in one compact package. This device is part of the VIPerPlus family and is designed to deliver an efficient, reliable, and cost-effective solution for a wide range of power supply applications.

The VIPER20-22-E is capable of providing up to 22W of output power when used in an open-frame configuration, and it supports both isolated and non-isolated topologies. This versatility makes it an ideal choice for applications such as adapters, power supplies for consumer electronics, auxiliary power supplies for home appliances, and industrial control systems.

Key features of the VIPER20-22-E include an 800mA current capability, an extended input voltage range, and multiple protection mechanisms. The device offers overvoltage, overload, and thermal shutdown protections, ensuring safe operation under a variety of conditions. The built-in soft-start function minimizes stress on the power supply during start-up, contributing to the longevity of the system.

The VIPER20-22-E also boasts low standby power consumption, which is particularly important for energy-saving regulations compliance. Its quiescent current is less than 5mA, which helps in achieving excellent efficiency and reduces power losses when the system is in standby mode.

For designers and engineers, the VIPER20-22-E simplifies the design of robust and compact power supplies, thanks to its integrated features and minimal external component requirements. The device is available in a DIP-8 and SO-16 package, providing flexibility for various PCB layouts and space-constrained applications.

Overall, the VIPER20-22-E is a testament to STMicroelectronics' commitment to providing advanced power management solutions that meet the evolving needs of modern electronic systems. Its integration of a controller with a high-voltage power MOSFET, along with its comprehensive protection features and energy-efficient performance, make it a prime choice for developers looking to create reliable and high-performance power supplies.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9529 $59.2935
36+ $3.2435 $116.7660
56+ $3.1421 $175.9576
76+ $3.0408 $231.1008
99+ $2.9394 $291.0006
132+ $2.6352 $347.8464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,674 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess