EN
  • EN
  • DE

VIPER15HN

Part No VIPER15HN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV PWM OVP 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage - Operating 8.5 V to 23.5 V
Frequency - Switching 225kHz
Power (Watts) 10W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-DIP
Mounting Through Hole
Win Source Part Number 036265-VIPER15HN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VIPER15HN CAD Model

Description

The VIPER15HN is a cutting-edge, high-voltage converter from STMicroelectronics, designed to deliver exceptional performance and reliability for a wide range of applications. This advanced power IC integrates a PWM controller and a 730V avalanche-rugged power MOSFET, making it an ideal choice for off-line converters and SMPS (Switched-Mode Power Supplies).

Key Features

  • High-Voltage Capability: With an integrated 730V power MOSFET, the VIPER15HN can sustain high-voltage levels, ensuring robust performance even under strenuous conditions.
  • Energy Efficiency: This device is designed for high efficiency, with features like a low standby power consumption of less than 30mW at 265VAC, which helps in achieving energy-saving targets.
  • Advanced Protection: The VIPER15HN comes with multiple protection features, including overload protection, hysteretic thermal shutdown, and overvoltage protection, safeguarding the device and the system it powers.
  • Compact Design: The integration of the controller with the power MOSFET in a single package allows for a more compact design, reducing the PCB footprint and simplifying the overall circuit design.
  • Flexibility: It is suitable for a broad range of applications, including adapters, chargers, and auxiliary power supplies, thanks to its adjustable output and wide-range input voltage.

Applications

The VIPER15HN is versatile and can be used in a variety of applications such as:

  • LED lighting drivers
  • Standby and auxiliary power supplies
  • AC-DC adapters for consumer electronics
  • SMPS for home appliances and industrial systems

Technical Specifications

Some of the technical specifications of the VIPER15HN include:

  • Input Voltage Range: Wide-range input voltage accommodating various power grids.
  • Current Limitation: Adjustable to suit different load requirements.
  • Frequency Jittering: Reduces EMI filter requirements.
  • Soft Start: Limits the inrush current, improving system reliability.

The VIPER15HN from STMicroelectronics represents a robust and efficient solution for power conversion, combining high-voltage capability with energy efficiency and advanced protection features, all in a compact package suitable for a multitude of electronic devices and systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4825 $59.3000
95+ $1.2164 $115.5580
150+ $1.1785 $176.7750
205+ $1.1404 $233.7820
265+ $1.1023 $292.1095
355+ $0.9884 $350.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess