EN
  • EN
  • DE
  • IT

VIPER17LN

Part No VIPER17LN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV PWM OVP OCP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters Offline Switchers
Series VIPer plus
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Operating Supply Voltage 8.5 V ~ 23.5 V
Duty Cycle 70%
Frequency - Switching 60kHz
Power (Watts) 10W
Fault Protection Current Limiting Over Temperature Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300" 7.62mm) 7 Leads
Manufacturer Device Package 8-DIP
Mounting Style Through Hole
Catalog AC DC Converters Offline Switchers
Win Source Part Number 092451-VIPER17LN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER17LN CAD Model

Description

The VIPER17LN is a robust high voltage converter from STMicroelectronics, renowned for its efficiency and reliability in a wide range of applications. This versatile power management device is designed to meet the stringent requirements of switched-mode power supplies and is particularly suited for applications requiring a compact footprint and minimal external components.

Key Features

  • Wide Input Voltage Range: The VIPER17LN operates over a broad input voltage range, making it suitable for various AC/DC conversion applications.
  • Embedded 800V Avalanche Rugged Power Section: The high voltage capability ensures reliable operation under harsh conditions and provides enhanced surge immunity.
  • Adjustable Switching Frequency: Users can set the operating frequency from 30 kHz to 60 kHz, allowing flexibility in the design to optimize efficiency and minimize electromagnetic interference (EMI).
  • Low Standby Power Consumption: With its energy-saving features, the VIPER17LN is ideal for applications that require low power consumption in standby mode.
  • Current Mode Control: This feature provides excellent output voltage regulation and makes the feedback loop simple and effective.
  • Overcurrent and Overvoltage Protection: The built-in protections safeguard the device and the system against fault conditions, enhancing system reliability.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents the device from overheating, further ensuring safe operation.

Applications

The VIPER17LN is ideal for a variety of applications, including:

  • Switched-mode power supplies for consumer electronics
  • Adapters and chargers for mobile devices
  • Standby and auxiliary power supplies for home appliances and industrial systems
  • LED lighting drivers

Package and Quality

The VIPER17LN comes in a compact and robust package, ensuring a space-saving design that can withstand industrial temperature ranges. STMicroelectronics' commitment to quality means that this device is manufactured to meet high standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5847 $52.6230
210+ $0.4797 $100.7370
325+ $0.4647 $151.0275
445+ $0.4498 $200.1610
575+ $0.4348 $250.0100
770+ $0.3898 $300.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,024 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess