EN
  • EN
  • DE
  • IT

VIPER16HN

Part No VIPER16HN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV PWM OTP 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 11.5 V to 23.5 V
Duty Cycle 70%
Frequency - Switching 115kHz
Power (Watts) 10W
Fault Protection Current Limiting, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7DIP
Mounting Through Hole
Win Source Part Number 043597-VIPER16HN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER16HN CAD Model

Description

The VIPER16HN is a high-performance, low-power, high-voltage converter manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is designed to deliver a compact and robust power supply solution with minimal external components, making it an ideal choice for a wide range of applications.

Key Features

  • Integrated Power MOSFET: The VIPER16HN integrates an 800V avalanche-rugged power MOSFET with pulse width modulation (PWM) control, providing efficient power conversion with enhanced reliability.
  • Wide Input Voltage Range: It operates over a wide supply voltage range, accommodating fluctuations in input power and making it suitable for variable voltage conditions.
  • Advanced Protection Features: The device includes multiple protection features such as overvoltage protection, overload protection, thermal shutdown, and hysteretic overcurrent protection, ensuring safe operation under abnormal conditions.
  • Energy Efficient: With its built-in soft-start and frequency jittering, the VIPER16HN minimizes power consumption during startup and reduces EMI emissions, contributing to energy efficiency and compliance with EMI regulations.
  • Compactness: The high level of integration allows for a reduced component count and a smaller PCB footprint, leading to more compact power supply designs.

Applications

The VIPER16HN is versatile and can be used in a variety of applications, including:

  • Switched-mode power supplies (SMPS)
  • LED lighting drivers
  • Adapters and chargers
  • Standby and auxiliary power supplies
  • Home appliances and smart metering

Technical Specifications

  • Input Voltage: Up to 800V
  • Output Power: Up to 16W in wide range input voltage
  • Frequency: 60kHz fixed-frequency operation

With its robust design and comprehensive feature set, the VIPER16HN from STMicroelectronics is a reliable and cost-effective solution for designers looking to create efficient and compact power supplies.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4236

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1277 $51.0648
58+ $1.7458 $101.2564
89+ $1.6913 $150.5257
123+ $1.6367 $201.3141
159+ $1.5822 $251.5698
212+ $1.4185 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,885 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess