EN
  • EN
  • DE

VIPER100ASP-E

Part No VIPER100ASP-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC to DC Switching Converter SMPS Controller 200kHz Tube 12-Pin(10+2Tab) PowerSO / IC SWIT PWM SMPS CM POWERSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 100W
Fault Protection Current Limiting, Over Temperature
Control Features EN, Frequency Control, Soft Start
Case / Package 10-PowerSO
Mounting Surface Mount
Win Source Part Number 1117057-VIPER100ASP-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name VIPer100A-E
Introduction Date March 08, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VIPER100ASP-E CAD Model

Description

STMicroelectronics VIPER100ASP-E: Energy-Efficient Off-Line Switcher with Enhanced Power Capability

The VIPER100ASP-E, from the renowned semiconductor manufacturer STMicroelectronics, is a high-performance, low-power off-line switched-mode power supply (SMPS) controller that is designed to deliver a cost-effective solution for power supply applications. This device is part of the VIPerPlus family and integrates a PWM controller and a 700 V vertical power MOSFET on the same silicon chip, providing an all-in-one solution for efficient power conversion.

One of the standout features of the VIPER100ASP-E is its enhanced power capability, which allows it to handle higher power applications with ease. This makes it an ideal choice for a wide range of products, including consumer electronics, home appliances, and office equipment. Its robust design ensures reliable operation over a wide input voltage range, which is critical for applications that are subject to variable power conditions.

The VIPER100ASP-E boasts an array of protective features that safeguard the power supply and the end application against a multitude of potential hazards. These protections include overvoltage protection (OVP), overload protection (OLP), thermal shutdown (TSD), and hysteretic overcurrent protection (OCP), ensuring that the device operates safely under all conditions. Furthermore, the built-in soft-start function minimizes the stress on the power supply during startup, extending the life of the product.

Energy efficiency is a key concern in modern electronic design, and the VIPER100ASP-E addresses this with its low standby power consumption. This is achieved through the use of advanced circuitry that minimizes power loss when the device is in standby mode, contributing to energy savings and compliance with energy-saving regulations.

For designers and engineers, the VIPER100ASP-E simplifies the design process by reducing the number of external components required. This not only saves space on the printed circuit board (PCB) but also reduces the overall cost of the power supply design. The device is available in a Pentawatt HV package, which is designed to offer excellent thermal performance and ease of assembly.

In summary, the VIPER100ASP-E from STMicroelectronics is a versatile and efficient solution for a variety of power supply applications, providing high performance, robust protection features, and energy efficiency in a compact, integrated package.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0765 $59.2075
135+ $0.8836 $119.2860
205+ $0.8559 $175.4595
280+ $0.8281 $231.8680
365+ $0.8004 $292.1460
485+ $0.7173 $347.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess