EN
  • EN
  • DE
  • IT

VIPER06HSTR

Part No VIPER06HSTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH PWM 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 11.5 V to 23.5 V
Duty Cycle 70%
Frequency - Switching 115kHz
Power (Watts) 8W
Fault Protection Current Limiting, Open Loop, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 10-SSO
Mounting Surface Mount
Win Source Part Number 036262-VIPER06HSTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER06HSTR CAD Model

Description

STMicroelectronics VIPER06HSTR High-Voltage Converter

The VIPER06HSTR from STMicroelectronics is a robust high-voltage converter that integrates a PWM controller and a 730 V avalanche-rugged power MOSFET. Designed for compact and reliable power supplies, this device is a perfect choice for a wide range of applications, including adapters, power supplies for set-top boxes, home appliances, and auxiliary power supplies for industrial systems.

With its wide input voltage range, the VIPER06HSTR is capable of operating over a broad spectrum of supply voltages, making it highly versatile for global applications. The converter's high breakdown voltage ensures that it can withstand surges and spikes in the supply line, providing reliable performance even under harsh conditions.

The built-in PWM controller features a fixed 60 kHz switching frequency, which helps to optimize the size of the external components, leading to a compact power supply design. Additionally, the VIPER06HSTR offers multiple protection features, including overload protection, overvoltage protection, and thermal shutdown with hysteresis, enhancing the safety and longevity of the end application.

One of the key advantages of the VIPER06HSTR is its energy-saving capabilities. The device boasts very low power consumption under no-load conditions, which is crucial for meeting modern energy-saving standards. Furthermore, its burst-mode operation ensures high efficiency at light loads, making it an eco-friendly choice for energy-conscious designs.

For ease of use, the VIPER06HSTR comes in a compact SO-16N package, which is suitable for PCB layouts with limited space. Its lead-free finish and RoHS compliance make it an environmentally friendly option that meets current electronic industry standards for hazardous substance restrictions.

In summary, the VIPER06HSTR by STMicroelectronics is a high-performance, energy-efficient high-voltage converter that offers a combination of ruggedness, compact design, and advanced protection features. It is an ideal solution for designers looking to create reliable and efficient power supplies for a variety of electronic devices.

You May Also Be Interested in

Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8690 $52.1400
145+ $0.7130 $103.3850
220+ $0.6908 $151.9760
300+ $0.6685 $200.5500
390+ $0.6462 $252.0180
520+ $0.5794 $301.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,020 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess