EN
  • EN
  • DE

VIPER013XS

Part No VIPER013XS
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169105-VIPER013XS
Win Source Part Number Cross
Manufacturer Microelectronics
Category Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Package Tube
Product Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Supply (Vcc/Vdd) 4.5V ~ 30V
Ultra Librarian 3D Model Ultra Librarian VIPER013XS CAD Model

Description

The VIPER013XS from STMicroelectronics is a cutting-edge high-voltage converter that integrates a dedicated current mode PWM controller with a high-voltage power MOSFET on the same silicon chip. Featuring advanced energy-saving technology, the VIPER013XS stands out for its low power consumption and efficiency, making it an ideal choice for a wide range of power supply applications.

Key Features

  • Integrated Power MOSFET: The device includes a built-in 730V avalanche-rugged power MOSFET that ensures robust performance and reliability even under harsh conditions.
  • Energy Efficient: With its proprietary energy-saving technology, the VIPER013XS significantly reduces power consumption in both standby and active modes, contributing to the energy efficiency of the end application.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various input voltages and making it suitable for universal input applications.
  • Pulse Frequency Modulation (PFM) Operation: At light load, the converter enters PFM mode to achieve very low consumption, further enhancing the overall efficiency.
  • Overcurrent and Overvoltage Protection: The VIPER013XS is equipped with multiple protection features, including overcurrent protection and overvoltage protection to safeguard the device and the system it powers.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents the device from overheating, ensuring safe operation and longevity.

Applications

The VIPER013XS is versatile and can be used in a variety of applications where efficient power conversion is critical. These include:

  • Switched-mode power supplies (SMPS)
  • Power adapters
  • Standby power supplies for TVs, monitors, and audio/video equipment
  • Auxiliary power supplies for home appliances and industrial systems

STMicroelectronics' VIPER013XS is a robust and efficient solution for designers looking to optimize power management in their electronic designs. Its integration of controller and MOSFET into a single package simplifies design, reduces component count, and enhances reliability, making it a highly attractive option for a wide range of power supply applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8129 $60.9675
175+ $0.6671 $116.7425
270+ $0.6463 $174.5010
370+ $0.6253 $231.3610
480+ $0.6045 $290.1600
640+ $0.5419 $346.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess