EN
  • EN
  • DE

VB325SPTR-E

Part No VB325SPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC COIL DRIVER PAR 10POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type Bipolar
Voltage - Load 30V (Max)
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 10A
Input Type Non-Inverting
Features Status Flag
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 037988-VB325SPTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VB325SPTR-E CAD Model

Description

The VB325SPTR-E from STMicroelectronics is a cutting-edge high voltage ignition coil driver PowerSO-10 package, specifically designed to meet the rigorous demands of automotive ignition systems. This advanced device is engineered to drive ignition coils directly, providing a high level of integration for ignition system designers, resulting in a more reliable and compact solution for modern vehicles.

Key Features

  • High Voltage Capability: The VB325SPTR-E is capable of handling high voltage operations, making it suitable for direct driving of the ignition coil in combustion engines.
  • Integrated Diagnostics: It includes self-diagnostic features that help detect and manage system faults, improving the safety and reliability of the automotive ignition system.
  • Thermal Protection: The device comes with an integrated thermal shutdown feature to protect against overheating, ensuring long-term reliability and performance.
  • Double Interlocking Protection: A built-in double interlocking function ensures that the device operates safely by preventing accidental turn-on of the power stage.
  • Low Saturation Voltage: The low saturation voltage of the high-side driver minimizes power dissipation, enhancing efficiency and reducing thermal stress.

Applications

The VB325SPTR-E is primarily used in automotive ignition systems, where precise timing and reliable operation are critical. Its robust design makes it an excellent choice for:

  • Automotive ignition coil driving
  • Engine control units (ECUs)
  • Direct ignition systems
  • Waste spark ignition systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the VB325SPTR-E is no exception. It is designed to meet the strict standards of the automotive industry, ensuring high reliability and performance under harsh operating conditions. The device is compliant with the AEC-Q100 standard, which is a critical requirement for automotive-grade electronic components.

Conclusion

With its robust feature set and adherence to automotive industry standards, the VB325SPTR-E from STMicroelectronics represents a reliable and efficient solution for modern ignition systems. Whether for upgrading existing systems or designing new ones, this high voltage ignition coil driver is designed to deliver optimal performance and drive innovation in automotive technology.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8004 $59.2016
10+ $12.1441 $121.4410
15+ $11.7645 $176.4675
21+ $11.3850 $239.0850
27+ $11.0055 $297.1485
36+ $9.8669 $355.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess