Products specifications Report Issue?

Win Source Part Number 1188715-USBLC62SC6CT
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USBLC62SC6CT CAD Model

Description

STMicroelectronics USBLC62SC6CT - ESD Protection for High-Speed Interfaces

The USBLC62SC6CT from STMicroelectronics is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharges and other transient voltage events. This component is particularly suited for protecting USB 2.0, HDMI, Ethernet, and other high-speed interfaces that are sensitive to the damaging effects of ESD.

Key Features

  • High ESD Protection: The USBLC62SC6CT offers robust ESD protection up to 15 kV, ensuring that your high-speed interfaces are shielded from the most severe electrostatic events.
  • Low Capacitance: With very low line capacitance, this device preserves signal integrity and ensures high-speed data transmission without significant attenuation or distortion.
  • Stand-Off Voltage: A 6V stand-off voltage provides a suitable protection level for a range of applications without compromising performance.
  • Dual-Line Protection: This device can protect two data line pairs simultaneously, making it a compact and efficient solution for interface protection.
  • Flow-Through Design: The flow-through design simplifies PCB layout by allowing the signal lines to pass directly through the ESD protection device, minimizing trace inductances and signal degradation.

Applications

The USBLC62SC6CT is ideal for a variety of applications where high-speed data interfaces require reliable protection from ESD events. These include:

  • USB 2.0 Ports
  • HDMI and DisplayPort Interfaces
  • External Storage Devices
  • Smartphones and Other Portable Devices
  • Set-Top Boxes and Digital TVs
  • Networking Equipment and Routers

With its combination of high ESD protection, low capacitance, and dual-line protection, the USBLC62SC6CT from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their high-speed digital interfaces. By integrating this device into your design, you can significantly increase the lifespan of your products and reduce the risk of damage caused by transient voltage events.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XC62FJ2802PR-G
VersaSense
V-Series Valve, Pneumatic, Solenoid-Pilot, Spring Return, Three-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
ECAD model for VGS-3302-3-3530-A120
Texas Instruments
CapTIvate™ capacitive touch sensing microcontroller with 64KB FRAM, 8KB SRAM, 43 IO, 12-bit ADC 48-LQFP -40 to 105
Need more? Email Us
ECAD model for XMS430FR2676TPTR
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
ECAD model for VT1697SCFQX
STMicroelectronics
Need more? Email Us
ECAD model for WS57C191B-55ZMB
Panjit
Diode Zener Single 16V 5% 500mW 2-Pin Mini-MELF T/R
Need more? Email Us
ECAD model for ZMM55C16T/R13
Zentrum Mikroelektronik Dresden AG
SRAM Chip Async Single 5V 64K-bit 8K x 8 70ns 28-Pin SOP
Need more? Email Us
ECAD model for U6264ASC07LLP
Xilinx Inc.
Contact for details
Need more? Email Us
ECAD model for XCS30PQ208
Micronas GmbH
Need more? Email Us
ECAD model for VSP9407BVKC4G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1437 $50.2950
745+ $0.1346 $100.2770
1,155+ $0.1300 $150.1500
1,655+ $0.1210 $200.2550
2,150+ $0.1164 $250.2600
2,685+ $0.1119 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 899,700 pieces
MOQ: 350 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention