EN
  • EN
  • DE

UPSD3354DV-40U6

Part No UPSD3354DV-40U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8032 CISC 288KB Flash 3.3V 80-Pin LQFP Tray / IC MCU 8BIT 288KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 45
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 80-LQFP
Win Source Part Number 213778-UPSD3354DV-40U6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name uPSD3354
Introduction Date March 23, 1998
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UPSD3354DV-40U6 CAD Model

Description

The UPSD3354DV-40U6 is a highly integrated microcontroller from STMicroelectronics, designed to cater to the demanding needs of embedded control applications. This sophisticated MCU combines a powerful 8-bit microcontroller core with embedded high-density non-volatile memory, making it an ideal choice for a wide range of applications such as industrial control, consumer electronics, and automotive systems.

Key Features

  • High-Performance Core: At the heart of the UPSD3354DV-40U6 lies an 8-bit 8051-compatible microcontroller core that runs at up to 40 MHz, delivering robust processing capabilities for complex tasks.
  • Memory: The device boasts a large on-chip memory, including 288 KB of flash memory for program storage and 16 KB of SRAM for data handling, ensuring ample space for application code and data storage.
  • Dual Data Pointers (DDP): To enhance data transfer efficiency, the MCU is equipped with Dual Data Pointers that accelerate data movement within the internal memory and between external interfaces.
  • Flexible I/O: With a versatile set of I/O ports, this microcontroller provides flexible interfacing options, including multiple general-purpose I/O pins that can be configured for various peripheral functions.
  • Embedded PSI (Programmable Serial Interface): The UPSD3354DV-40U6 features an embedded PSI, which allows for easy connectivity to serial devices and supports multiple serial communication protocols.
  • In-System Programmability (ISP) and In-Application Programmability (IAP): These features enable users to update firmware and modify application parameters in the field without the need for external programming equipment.
  • Power Management: The device includes power-saving modes such as Idle and Power-Down modes, which help to reduce power consumption and extend the lifespan of battery-powered applications.

Applications

The UPSD3354DV-40U6 is designed for applications that require high integration, flexibility, and reliability. It is well-suited for:

  • Industrial automation and process control
  • Consumer electronics
  • Automotive control systems
  • Communication systems
  • Security systems

With its robust feature set and STMicroelectronics' commitment to quality, the UPSD3354DV-40U6 is a powerful solution for designers seeking to develop advanced embedded systems with minimized development time and enhanced performance.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $283.0563 $283.0563
2+ $253.7747 $507.5494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,047 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess