EN
  • EN
  • DE

UPSD3254A-40T6

Part No UPSD3254A-40T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Flash Programmable System Devices with 8032 Microcontroller Core and 256Kbit SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series μPSD
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8032
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, UART/USART, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 46
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LQFP
Win Source Part Number 1278098-UPSD3254A-40T6
Manufacturer Homepage www.st.com
Family Name UPSD3254A
Introduction Date March 23, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPSD3254A-40T6 CAD Model

Description

The UPSD3254A-40T6 is a highly integrated and feature-rich microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications. This device is part of the uPSD3200 series, which is known for its dual-bank Flash architecture and comprehensive set of peripherals, making it an ideal choice for applications requiring robust operation and flexibility.

Key Features

  • High-Performance Core: At the heart of the UPSD3254A-40T6 is an 8-bit 8051-compatible microcontroller core that operates at up to 40MHz, providing a perfect balance between power consumption and processing capability.
  • Dual-Bank Flash Memory: Equipped with 256KB of dual-bank Flash memory, this microcontroller supports in-application programming and offers a fail-safe firmware update mechanism, ensuring minimal downtime and high reliability in the field.
  • SRAM and NVSRAM: With 16KB of SRAM and an additional 4KB of NVSRAM with battery backup, the device ensures data retention even during power loss, making it suitable for critical data storage applications.
  • Flexible I/O Options: The UPSD3254A-40T6 comes with a versatile set of I/O options, including 32 programmable I/O lines that can be configured to interface with a variety of peripherals and external devices.
  • Integrated Peripherals: A rich set of integrated peripherals such as a PWM unit, SPI and I²C communication interfaces, and a USB 2.0 full-speed interface enhances the microcontroller's connectivity and control capabilities.
  • Advanced Security Features: The device includes a dedicated security logic with the ability to lock and protect the Flash memory from unauthorized access, ensuring the integrity and security of your application.
  • Development Support: STMicroelectronics provides a comprehensive development ecosystem for the UPSD3254A-40T6, including development tools, software libraries, and application notes to accelerate the design process.

Applications

The UPSD3254A-40T6 is versatile enough to be used in a multitude of applications, including industrial control systems, home automation, automotive electronics, and consumer electronics. Its robust feature set and expandability make it an excellent choice for designers looking for a microcontroller that can meet the demands of complex and varied applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4290 $69.7160
9+ $14.3001 $128.7009
13+ $13.8531 $180.0903
18+ $13.4061 $241.3098
23+ $12.9603 $298.0869
30+ $11.6193 $348.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess