Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 46
Program Memory Size 160KB (160K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 80-LQFP
Win Source Part Number 1116668-UPSD3233B-40U6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPSD3233B-40U6 CAD Model

Description

STMicroelectronics UPSD3233B-40U6 Microcontroller

The UPSD3233B-40U6 is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed for high-performance embedded applications. This MCU is part of the uPSD3200 Turbo Plus Series, which combines the power of a 8032 microcontroller core with the flexibility of programmable logic, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and automotive subsystems.

Key Features

  • High-Performance Core: The MCU is built around a fast 8032 microcontroller core, operating at up to 40 MHz, providing the computational power necessary for demanding applications.
  • Memory Architecture: It boasts a large 323 KB of flash memory and 8 KB of SRAM, which are complemented by an additional 256 bytes of auxiliary flash memory for data storage. This combination allows for efficient program execution and data management.
  • Programmable Logic: The device includes a programmable logic cell array (PLC), which can be customized for specific interface requirements, adding to the MCU's flexibility.
  • Advanced Peripherals: A suite of peripherals enhances the MCU's capabilities, including multiple 16-bit timers, a full-duplex UART, and an I²C bus interface, facilitating complex tasks and communication protocols.
  • Dual Data Pointers: To speed up data movement, the UPSD3233B-40U6 features dual data pointers, which can significantly improve the efficiency of data-intensive operations.
  • In-System Programming: The in-system programmability feature allows for on-the-fly software updates, which is crucial for applications where downtime must be minimized.
  • Security: The MCU provides a comprehensive security system with a programmable security matrix, ensuring the integrity and protection of the code and data.
  • Low Power Consumption: Despite its performance capabilities, the UPSD3233B-40U6 is designed for low power consumption, making it suitable for power-sensitive applications.

Applications

The flexibility and high performance of the UPSD3233B-40U6 make it a prime choice for a multitude of applications, from complex industrial control systems requiring reliable and fast processing, to consumer electronics where efficient power management is crucial. Its programmable logic and robust peripheral set also make it well-suited for automotive subsystems where customization and reliability are paramount.

Overall, the UPSD3233B-40U6 microcontroller from STMicroelectronics is a powerful and flexible solution that offers designers a high degree of customization and performance to meet the needs of today's dynamic and demanding embedded systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention