Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195909-UND830E13TR
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UND830E13TR CAD Model

Description

STMicroelectronics UND830E13TR - Power MOSFET

The UND830E13TR is a high-performance Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This particular MOSFET is part of the STripFET F7 series, which is renowned for its low on-state resistance and minimal gate charge, making it an excellent choice for high-efficiency power management applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage that ensures low on-state resistance (R<sub>DS(on)) even at low gate voltages, enhancing the efficiency of the application it is used in.
  • High Current Capability: With an ability to handle continuous drain currents (I<sub>D), this MOSFET can be used in applications requiring high current operations.
  • High Switching Speed: The UND830E13TR is designed for fast switching applications, thanks to its optimized gate charge. This results in faster turn-on and turn-off times, which is crucial for power conversion applications.
  • Improved Thermal Performance: The package is designed to offer excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Environmentally Friendly: It is compliant with RoHS and Halogen-Free directives, making it an environmentally responsible choice for electronic designs.

Applications

The UND830E13TR is suitable for a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting
  • Automotive Applications
  • Power Management Systems

Product Summary

The UND830E13TR Power MOSFET from STMicroelectronics exemplifies the company's commitment to providing energy-efficient solutions to the electronics industry. With its low on-state resistance, high current handling, and fast switching capabilities, this MOSFET is an excellent choice for designers looking to optimize their power management systems. Furthermore, its compliance with environmental standards ensures that it meets the demands of eco-conscious consumers and regulations.

You May Also Be Interested in

Zentrum Mikroelektronik Dresden AG
SRAM Chip Async Single 5V 64K-bit 8K x 8 70ns 28-Pin SOP
Need more? Email Us
ECAD model for U6264ASC07LLP
Texas Instruments
CapTIvate™ capacitive touch sensing microcontroller with 64KB FRAM, 8KB SRAM, 43 IO, 12-bit ADC 48-LQFP -40 to 105
Need more? Email Us
ECAD model for XMS430FR2676TPTR
NEC
Need more? Email Us
ECAD model for UPD17218GT521
Cree/Wolfspeed
Need more? Email Us
ECAD model for XTEAWT-0-2A0-S30-FB-0003
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XC62FJ2802PR-G
Xicor Inc.
Need more? Email Us
ECAD model for X2004DI-20
Micronas GmbH
Need more? Email Us
ECAD model for VSP9407BVKC4G
Okaya Electric America, Inc.
AC Capacitor; 250VAC, 0.1 F, 20% Tolerance Noise Suppression
Need more? Email Us
ECAD model for XYE104222-AN
Omron
CONN HEADER VERT 26POS 2.54MM / Connector Header Through Hole 26 position 0.100" (2.54mm)
Lowest to $2.0806
ECAD model for XG4A-2632

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2559 $68.3267
30+ $4.3129 $129.3870
47+ $4.1784 $196.3848
64+ $4.0425 $258.7200
83+ $3.9080 $324.3640
111+ $3.5044 $388.9884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 152 pieces
MOQ: 13 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention