EN
  • EN
  • DE

UC2845AD1013TR

Part No UC2845AD1013TR
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Fall Time 50 ns
Max Duty Cycle 50 %
Maximum Operating Temperature 150 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Output Current 1 A
Packaging Tape & Reel
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Switching Frequency 500 kHz
Win Source Part Number 1101989-UC2845AD1013TR
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2845AD1013TR CAD Model

Description

STMicroelectronics UC2845AD1013TR Product Overview

The UC2845AD1013TR is a high-performance current mode PWM controller manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is designed to facilitate the development of power supply systems with improved efficiency, reliability, and flexibility. It is particularly suitable for a variety of applications including switch-mode power supplies (SMPS), DC-DC converters, battery chargers, and LED drivers.

The device operates at a fixed frequency that is programmed via an external resistor, providing designers with the capability to tailor performance to specific application requirements. The UC2845AD1013TR boasts an extended temperature range, making it ideal for industrial applications where robustness and reliability are critical.

Key features of the UC2845AD1013TR include:

  • Trimmed Oscillator Discharge Current: This ensures stable frequency over temperature and processing variations.
  • Current Mode Operation: Provides excellent transient response and enables simplified loop compensation.
  • Automatic Feed Forward Compensation: Enhances performance in response to input voltage changes.
  • Pulse-by-Pulse Current Limiting: Protects the controller from overcurrent conditions.
  • Under-Voltage Lockout (UVLO): Both startup and operational UVLO levels are included to ensure the system operates only when the supply voltage is sufficient.
  • 100% Duty Cycle Shutdown: A shutdown feature is incorporated for maximum flexibility in the power control design.

Furthermore, the UC2845AD1013TR comes in a compact SO-8 package, which is ideal for space-constrained applications. The device is also available in tape and reel packaging, denoted by the 'TR' suffix, which makes it suitable for automated assembly processes, thereby reducing manufacturing time and costs.

With its robust design and comprehensive feature set, the UC2845AD1013TR from STMicroelectronics is a top choice for engineers looking to create efficient and reliable power management solutions in a wide range of industries.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess