EN
  • EN
  • DE

UB02013TR

Part No UB02013TR
Manufacturer STMicroelectronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155773-UB02013TR
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UB02013TR CAD Model

Description

STMicroelectronics Product: UB02013TR Overview

The UB02013TR is a cutting-edge semiconductor device designed and manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is part of a series of high-performance integrated circuits (ICs) that are tailored to meet the demanding needs of modern electronic applications.

Key Features

  • High Integration: The UB02013TR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Energy Efficiency: This device is engineered to operate with high efficiency, which is crucial for battery-powered applications and contributes to energy savings in electronic systems.
  • Robust Performance: With its advanced technology, the UB02013TR ensures reliable operation even under challenging conditions, making it suitable for a wide range of industrial and consumer applications.
  • Compact Size: The small footprint of the UB02013TR allows for its use in space-constrained applications, enabling designers to create compact and portable devices.

Applications

The versatility of the UB02013TR makes it an ideal choice for a variety of applications, including:

  • Automotive systems
  • Industrial automation
  • Telecommunications equipment
  • Consumer electronics
  • Medical devices

Technical Specifications

The UB02013TR boasts a set of technical specifications that make it a robust and reliable component for your electronic designs:

  • Supply Voltage Range: [insert range]
  • Operating Temperature Range: [insert range]
  • Output Current: [insert value]
  • Package Type: [insert package type]
  • Quality and Reliability Standards: Meets or exceeds [insert standards]

Ordering Information

The UB02013TR is available in tape and reel packaging, which facilitates automated assembly processes and is ideal for large-scale production. The 'TR' suffix in the part number indicates tape and reel packaging. For ordering, please refer to the full part number UB02013TR to ensure the correct product configuration.

With its exceptional features and reliable performance, the UB02013TR from STMicroelectronics is a smart choice for designers looking to enhance their electronic products. Its integration, efficiency, and versatility make it a valuable component in any advanced electronic system.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess