EN
  • EN
  • DE

UA748ID

Part No UA748ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 1 Circuit - 8-SOIC
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UA748
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-4084-5, -497-4084-5
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937977-UA748ID
Ultra Librarian 3D Model Ultra Librarian UA748ID CAD Model

Description

The UA748ID from STMicroelectronics is a high-performance operational amplifier designed to offer a perfect balance of features that make it suitable for a wide range of applications. This versatile op-amp is part of a series that has been proven reliable and effective in both commercial and industrial environments.

Key Features

  • Single Operational Amplifier: The UA748ID comes as a single op-amp, providing flexibility for designs that require a single amplification component.
  • Voltage Range: It operates at a wide range of supply voltages, from ±4.5V to ±18V, making it adaptable for various circuits and power requirements.
  • Offset Voltage: The device features a low input offset voltage, which reduces the need for external calibration and makes it ideal for precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the UA748ID can handle a wide range of frequencies, ensuring high performance in feedback and control systems.
  • Short-Circuit Protection: It includes short-circuit protection, which safeguards the op-amp against damage due to overload conditions, enhancing its durability and reliability.
  • Output Stage: The op-amp boasts a high output stage drive capability, allowing it to drive heavier loads without compromising performance.

Applications

The UA748ID operational amplifier is suitable for a variety of applications, including:

  • Audio processing
  • Signal conditioning
  • Analog filters
  • Data acquisition systems
  • Control systems
  • Power supplies
  • And many other electronic applications where a reliable and efficient operational amplifier is needed.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the UA748ID is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring a long operational life and consistent performance.

Whether you are designing a new system or upgrading an existing one, the UA748ID operational amplifier from STMicroelectronics is an excellent choice that combines functionality, reliability, and performance.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess