Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1275135-TXDV1212
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXDV1212 CAD Model

Description

STMicroelectronics Product Overview: TXDV1212

Introducing the TXDV1212, a state-of-the-art semiconductor product from STMicroelectronics, designed to cater to a wide range of applications in the electronics industry. This innovative component is engineered to deliver high performance, reliability, and efficiency, making it an ideal choice for designers and engineers seeking to enhance their systems.

Key Features

  • High Voltage Capability: The TXDV1212 is built to withstand and operate efficiently under high voltage conditions, ensuring stable performance in demanding environments.
  • Robust Thermal Performance: With an advanced thermal management system, this device maintains optimal operating temperatures, contributing to its longevity and durability.
  • Energy Efficiency: Designed with energy conservation in mind, the TXDV1212 exhibits low power consumption, making it suitable for energy-sensitive applications.
  • Compact Design: Its small form factor allows for seamless integration into various electronic assemblies without compromising on space or functionality.
  • Compliance with Industry Standards: The TXDV1212 meets rigorous industry standards, ensuring compatibility and safety across a broad range of applications.

Applications

The versatility of the TXDV1212 allows it to be used in multiple sectors including consumer electronics, industrial systems, automotive components, and renewable energy solutions. Its robust design makes it particularly well-suited for:

  • Power supply units
  • Motor control circuits
  • LED lighting systems
  • Charging stations for electric vehicles
  • Inverters for solar power systems

Technical Specifications

The TXDV1212 boasts impressive technical specifications that ensure top-notch performance. Key specifications include:

  • Maximum operating voltage: 1212V
  • Optimized power dissipation
  • High switching frequency capabilities
  • Enhanced signal integrity

STMicroelectronics is committed to providing innovative solutions that meet the evolving needs of the electronics industry. The TXDV1212 is a testament to this commitment, combining advanced technology with practical design to deliver a product that exceeds expectations.

You May Also Be Interested in

Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
Littelfuse Inc.
TRIAC 600V 8A TO220
Need more? Email Us
ECAD model for Q6008L5TP
WeEn Semiconductors
TRIAC SENS GATE 800V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-800E,118
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1
WeEn Semiconductors
NOW WEEN - BT236X-600 - 4 QUADRA
Need more? Email Us
ECAD model for BT236X-600,127
WeEn Semiconductors
NOW WEEN - BTA208-800E - 3 QUADR
Need more? Email Us
ECAD model for BTA208-800E,127
WeEn Semiconductors
NOW WEEN - BTA202X-600D - 3 QUAD
Need more? Email Us
ECAD model for BTA202X-600D,127

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9498 $54.4478
25+ $4.0614 $101.5350
39+ $3.9345 $153.4455
53+ $3.8076 $201.8028
68+ $3.6807 $250.2876
91+ $3.2999 $300.2909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 850 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention