EN
  • EN
  • DE

TSX7191ILT

Part No TSX7191ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5V/µs
Gain Bandwidth Product 9 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 450 µV
Current - Supply 660µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TSX7191
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353295-TSX7191ILT
Ultra Librarian 3D Model Ultra Librarian TSX7191ILT CAD Model

Description

STMicroelectronics TSX7191ILT Precision Op-Amp

The TSX7191ILT is a high-precision operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This operational amplifier (op-amp) is a key component for applications requiring low-voltage operation and high accuracy. With its advanced design, the TSX7191ILT offers an impressive combination of features that make it ideal for a wide range of applications, including sensor interfaces, industrial control systems, and professional audio equipment.

Key Features

  • Low Input Offset Voltage: The TSX7191ILT boasts a low input offset voltage, which is crucial for precision measurement applications. This ensures that the output signal is a true representation of the input, minimizing error and enhancing overall system accuracy.
  • Wide Supply Voltage Range: This op-amp operates on a supply voltage range from 2.7V to 16V, making it versatile for both low-power and standard applications.
  • Low Power Consumption: With its low power consumption, the TSX7191ILT is an excellent choice for battery-powered devices and energy-efficient systems.
  • Rail-to-Rail Input and Output: The rail-to-rail input and output capability allow the op-amp to operate effectively over the full range of the power supply, maximizing the dynamic range of the amplifier.
  • High Gain Bandwidth Product: A high gain bandwidth product ensures that the op-amp can handle a wide range of frequencies without significant loss of gain, making it suitable for high-speed signal processing.
  • Stable with Low Capacitive Loads: The TSX7191ILT is designed to be stable even with low capacitive loads, reducing the risk of oscillations and ensuring reliable performance in a variety of circuit configurations.

Applications

The versatility of the TSX7191ILT allows it to be integrated into numerous electronic systems. It is particularly useful in precision analog circuits, such as active filters and voltage references. Additionally, its low noise and high accuracy make it a preferred choice for medical instrumentation, automotive electronics, and power supply control circuits.

With its robust design and comprehensive feature set, the STMicroelectronics TSX7191ILT operational amplifier is a high-quality component that enhances the performance and reliability of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess