EN
  • EN
  • DE

TSX632AIST

Part No TSX632AIST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP R-R 16V CMOS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Operating Supply Current 45μA
Channel Output Current 92mA
Supply Voltage - Operating 3.3 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MiniSO
Win Source Part Number 128620-TSX632AIST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSX632AIST CAD Model

Description

Product Overview: TSX632AIST - Precision Operational Amplifier

The TSX632AIST is a high-precision operational amplifier from STMicroelectronics, designed to offer an optimal balance between performance and power consumption. This device is part of ST's TSX63x series, which are rail-to-rail input and output nano-power operational amplifiers optimized for low voltage, single-supply operations. The TSX632AIST is particularly well-suited for sensor signal conditioning, battery-supplied and portable applications, and active filtering.

Key Features

  • Low Power Consumption: The TSX632AIST is designed for applications that require efficient power usage. Its low-power design ensures minimal impact on battery life, making it ideal for portable devices.
  • Rail-to-Rail Input and Output: With rail-to-rail input and output capability, the TSX632AIST can handle a wide dynamic range, making it versatile for various applications.
  • High Precision: Precision is at the core of the TSX632AIST, offering excellent accuracy for applications that demand high-performance measurement and control.
  • Wide Supply Voltage Range: The operational amplifier operates across a broad supply voltage range from 1.5V to 5.5V, accommodating a variety of power environments.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, ensuring reliability in harsh conditions.

Applications

The TSX632AIST is well-suited for a wide range of applications including:

  • Portable and battery-powered devices
  • Sensor interfaces and signal conditioning
  • Analog front-ends for data acquisition systems
  • Medical instrumentation
  • Automotive control systems
  • Active filtering

Technical Specifications

The TSX632AIST offers a slew rate of 400 nV/√Hz and a gain bandwidth product of 29 kHz. Its low input offset voltage and low input bias current ensure high accuracy in measurement applications. The device is supplied in a small outline package, making it easy to integrate into space-constrained designs.

Ordering Information

For ordering, the TSX632AIST comes in a 5-pin SOT23-5 package and is available for purchase from STMicroelectronics and authorized distributors. For detailed product specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2905 $50.3910
54+ $1.8794 $101.4876
83+ $1.8207 $151.1181
114+ $1.7620 $200.8680
147+ $1.7032 $250.3704
197+ $1.5270 $300.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess