EN
  • EN
  • DE

MAX792MCSE+

Part No MAX792MCSE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.37V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 138856-MAX792MCSE+
Ultra Librarian 3D Model Ultra Librarian MAX792MCSE+ CAD Model

Description

The MAX792MCSE+ is a highly precise, low-power voltage monitor designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This component is engineered to ensure system reliability by providing accurate monitoring of power supply voltages. It is an essential device for a wide range of applications, including computers, controllers, intelligent instruments, and portable battery-powered equipment.

Key Features

  • Precision Monitoring: The MAX792MCSE+ offers precision voltage monitoring, ensuring that your system operates within safe voltage levels to prevent damage from overvoltage or undervoltage conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, this voltage monitor consumes minimal power, thereby extending the battery life of portable devices.
  • Programmable Voltage Thresholds: Users can set custom voltage thresholds according to specific system requirements, providing flexibility and precision in voltage monitoring tasks.
  • Multiple Output Options: The device includes both active-low and active-high reset outputs, giving designers the freedom to choose the output type that best fits their circuitry.
  • Compact Size: Housed in a small 16-pin SOIC package, the MAX792MCSE+ saves valuable board space, making it ideal for space-constrained applications.

Applications

The versatility of the MAX792MCSE+ allows it to be utilized in a variety of applications. It is particularly useful in systems where precise voltage monitoring is critical for performance and safety. Common applications include:

  • Computer Systems and Servers
  • Industrial Controllers
  • Intelligent Instrumentation
  • Portable and Battery-Powered Devices

Technical Specifications

The MAX792MCSE+ operates over a wide supply voltage range and includes features such as a manual reset input and a reset delay time that can be set by an external capacitor. Additionally, it is designed to operate over an extended temperature range, making it suitable for industrial environments.

For detailed technical specifications, datasheets, and support resources, it is recommended to visit Maxim Integrated's official website or contact an authorized distributor. The MAX792MCSE+ is a reliable solution for critical voltage monitoring requirements, providing both precision and durability in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.6082 $97.2164
3+ $39.8833 $119.6499
5+ $38.6371 $193.1855
7+ $37.3908 $261.7356
8+ $36.1446 $289.1568
11+ $32.4058 $356.4638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess