EN
  • EN
  • DE

TSX3702IQ2T

Part No TSX3702IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR 16V DUAL CMOS 8DFN / Comparator General Purpose Push-Pull 8-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer STMicroelectronics
Packaging Reel - TR
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 10pA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 8µA
CMRR, PSRR (Typ) 85dB CMRR, 89dB PSRR
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-UFDFN Exposed Pad
Mounting Surface Mount
Supplier Device Package 8-DFN (2x2)
Base Product Number TSX3702
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-15081-1,497-15081-2,497-15081-6
Standard Package 3,000
Win Source Part Number 1323536-TSX3702IQ2T
Ultra Librarian 3D Model Ultra Librarian TSX3702IQ2T CAD Model

Description

The TSX3702IQ2T is a cutting-edge voltage comparator produced by STMicroelectronics, a leader in the semiconductor industry. This device is designed for applications requiring precision voltage detection and comparison, making it an ideal choice for a variety of electronic circuits.

Key Features

  • High Precision: The TSX3702IQ2T offers excellent accuracy, with a low input offset voltage that ensures reliable performance in precision applications.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • Wide Supply Voltage Range: This component operates over a broad supply voltage range, accommodating a variety of power supply options and system requirements.
  • Push-Pull Output Stage: The push-pull output stage of the TSX3702IQ2T allows for a direct drive of the load, providing both sink and source capability.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The TSX3702IQ2T is versatile and can be used in numerous applications, including:

  • Control systems
  • Battery chargers
  • Power supply management
  • Window comparators
  • Level shifters
  • Automotive electronics

Product Specifications

The TSX3702IQ2T comes in a compact, surface-mount package that is designed to fit into space-constrained applications. It features two independent voltage comparators, each with a typical input offset voltage of 5 mV and a response time that ensures swift operation for real-time applications. The device is also characterized by its ESD tolerance, providing robust protection against electrostatic discharges during handling and operation.

Conclusion

With its high precision, low power consumption, and robust design, the TSX3702IQ2T from STMicroelectronics is an excellent choice for designers looking to incorporate reliable voltage comparison functionality into their electronic projects. Its wide range of applications and ease of integration make it a valuable component in the modern electronics landscape.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Rochester Electronics
93S46DM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess