EN
  • EN
  • DE

TSV992IQ2T

Part No TSV992IQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-DFN (2x2)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-DFN (2x2)
Family Name TSV992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-18123-2, 497-18123-1, 497-18123-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937819-TSV992IQ2T
Ultra Librarian 3D Model Ultra Librarian TSV992IQ2T CAD Model

Description

The TSV992IQ2T from STMicroelectronics is a cutting-edge operational amplifier that offers a perfect blend of power efficiency and performance. Designed for a wide array of applications, this op-amp is a go-to component for engineers looking to enhance precision and stability in their electronic designs.

Key Features

  • Low Power Consumption: The TSV992IQ2T is designed for applications that require efficiency, with a low supply voltage from 2.7V to 5.5V and a typical low power consumption of just 1.1mA at 5V.
  • Rail-to-Rail Input and Output: This feature allows the amplifier to operate effectively across the entire supply voltage range, making it ideal for battery-powered devices and general-purpose use.
  • High Gain Bandwidth Product: With a gain bandwidth product of 8MHz, the TSV992IQ2T provides excellent frequency response, which is beneficial for applications requiring fast signal processing.
  • Low Input Offset Voltage: The device ensures high accuracy with a low input offset voltage, which minimizes error in precision applications.
  • Extended Temperature Range: The operational amplifier is robust and reliable, functioning optimally within a temperature range of -40°C to +125°C, suitable for industrial and automotive applications.

Applications

The versatility of the TSV992IQ2T makes it suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Automotive control systems
  • Sensor signal conditioning
  • Active filtering
  • Medical instrumentation

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the TSV992IQ2T is no exception. It is manufactured with the highest standards to ensure reliable performance and longevity in the most demanding conditions. With its advanced features and robust design, the TSV992IQ2T operational amplifier is an excellent choice for your next high-performance electronic project.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess