Introducing the TSV991AILT Operational Amplifier from STMicroelectronics
The TSV991AILT is a cutting-edge operational amplifier (op-amp) brought to you by STMicroelectronics, a global leader in semiconductor solutions. This high-performance device is designed to offer a perfect blend of energy efficiency and accuracy, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.
The TSV991AILT belongs to STMicroelectronics' TSV99x series of precision op-amps that feature low input offset voltage and high gain bandwidth product, ensuring accurate signal amplification with minimal distortion. With an extended temperature range, this op-amp is robust and reliable under various operating conditions.
Key Features:
- Low Power Consumption: The device boasts a low supply current of just 29 μA, making it an excellent choice for battery-powered and energy-sensitive applications.
- High Precision: With an input offset voltage of just 200 μV at 25°C, the TSV991AILT delivers high precision for the most demanding tasks.
- Wide Supply Voltage Range: Operating from 2.7 V to 5.5 V, this op-amp offers flexibility in various supply environments.
- High Gain Bandwidth: A gain bandwidth product of 8 MHz allows the TSV991AILT to handle a broad range of frequencies with ease.
- Extended Temperature Range: The device is operational over a temperature range from -40°C to +125°C, suitable for harsh environments.
- Miniaturized Packaging: The TSV991AILT comes in a tiny 5-pin SOT23-5 package, making it an excellent choice for space-constrained applications.
Whether you're designing precision amplifiers, active filters, or any circuit requiring high-accuracy signal processing, the TSV991AILT delivers top-notch performance without compromising on power efficiency. Its small footprint and low power consumption paired with its precision capabilities make it an indispensable component in modern electronic designs.
Choose the TSV991AILT for your next project and experience the reliable, high-quality performance that STMicroelectronics is renowned for. With its robust feature set, this op-amp will elevate your designs to new heights of precision and efficiency.