EN
  • EN
  • DE

TSV914AIPT

Part No TSV914AIPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TSV914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -1138-TSV914AIPTDKR, -1138-TSV914AIPT, -1138-TSV914AIPTTR, -1138-TSV914AIPT-ND, 497-TSV914AIPTCT, -760-TSV914AIPTTR-ND, 497-5831-1-ND, 497-5831-6-ND, 497-5831-2-ND, 497-TSV914AIPTDKR, 497-5831-6, 497-TSV914AIPTTR, -760-TSV914AIPTTR, 497-5831-1, 497-5831-2, -1138-TSV914AIPTCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901497-TSV914AIPT
Ultra Librarian 3D Model Ultra Librarian TSV914AIPT CAD Model

Description

The TSV914AIPT from STMicroelectronics is a cutting-edge operational amplifier (op-amp) that provides a rare blend of features suitable for a wide array of applications. This rail-to-rail input/output high-speed device is designed to operate with a single or dual supply voltage, making it incredibly versatile for both industrial and consumer markets.

Key Features

  • Wide Supply Voltage Range: The TSV914AIPT operates over a supply voltage range of 2.5V to 5.5V, accommodating various power requirements and enabling its use in battery-powered devices.
  • High Output Current: With the ability to deliver an output current of up to 80mA (able to drive capacitive loads), this op-amp is an excellent choice for power-sensitive applications.
  • Low Power Consumption: The device boasts a low power consumption of just 750µA at 5V, which is ideal for energy-efficient designs and extends the battery life of portable applications.
  • High-Speed Performance: With a gain-bandwidth product of 8MHz and a slew rate of 7V/µs, the TSV914AIPT is capable of high-speed signal processing, which is crucial for audio, video, and telecom systems.
  • Rail-to-Rail Input/Output: The rail-to-rail input/output capability ensures maximum dynamic range, which is especially beneficial in low-voltage applications.
  • Robust Design: The device is designed to be robust with an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Package Options: Available in a small 14-pin TSSOP package, the TSV914AIPT is compact and suitable for space-constrained applications.

Applications

The TSV914AIPT is adept at handling a broad spectrum of applications. It is particularly well-suited for sensor signal conditioning, active filtering, and audio processing. Additionally, its high-speed characteristics make it ideal for ADC/DAC buffering, battery-powered and portable devices, and any application requiring low-voltage or low-power operation without compromising on performance.

Conclusion

With its impressive feature set, the TSV914AIPT from STMicroelectronics stands out as a highly adaptable and efficient solution for designers who require an op-amp that delivers both high-speed performance and power frugality. Whether for industrial, automotive, or consumer electronics, this op-amp is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9234 $57.7020
65+ $1.5782 $102.5830
100+ $1.5289 $152.8900
140+ $1.4795 $207.1300
175+ $1.4302 $250.2850
235+ $1.2823 $301.3405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess